FUTEK Advanced Sensor Technology, Inc. LSB352 Tension & Compression Load Cell FSH03278

Description
LSB352 , 500 lb , Tension & Compression Load Cell , Rated Output (3 mV/V, 350 ohm) , Material - 17-4 PH S.S. , 1/2-20-Thread , Overload Protection, 4 Pin Lemo Receptacle, EGG.0B.304.CLL, Temperature Compensated from 5 to 122 F (-15 to 50 C)
Description
LSB352 , 500 lb , Tension & Compression Load Cell , Rated Output (3 mV/V, 350 ohm) , Material - 17-4 PH S.S. , 1/2-20-Thread , Overload Protection, 4 Pin Lemo Receptacle, EGG.0B.304.CLL, Temperature Compensated from 5 to 122 F (-15 to 50 C)

Suppliers

Company
Product
Description
Supplier Links
LSB352 Tension & Compression Load Cell - FSH03278 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LSB352 Tension & Compression Load Cell
FSH03278
LSB352 Tension & Compression Load Cell FSH03278
LSB352 , 500 lb , Tension & Compression Load Cell , Rated Output (3 mV/V, 350 ohm) , Material - 17-4 PH S.S. , 1/2-20-Thread , Overload Protection, 4 Pin Lemo Receptacle, EGG.0B.304.CLL, Temperature Compensated from 5 to 122 F (-15 to 50 C)

LSB352 , 500 lb , Tension & Compression Load Cell , Rated Output (3 mV/V, 350 ohm) , Material - 17-4 PH S.S. , 1/2-20-Thread , Overload Protection, 4 Pin Lemo Receptacle, EGG.0B.304.CLL, Temperature Compensated from 5 to 122 F (-15 to 50 C)

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH03278
Product Name LSB352 Tension & Compression Load Cell
Force Rating 500 lbs (227 kg)
Accuracy -0.05 to 0.05 ±% Full Scale
Force Measured Tension; Compression
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge 20lb/320oz/10kg/10000g/100N - M5-20 - Transcat, Inc.
Specs
Force Rating 20 lbs (9.07 kg)
Device Gauge / Indicator
View Details
FIT5X/20kgDigital load cell CANopen - 1-FIT5XEC3/20KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 44.1 lbs (20 kg)
Output CANopen
Device Sensor Element / Chip; Sensor / Transducer
View Details
Force Gauges - 8997955 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 0.50 ±% Full Scale
Output Digital; RS-232 / RS-422 / RS-485; Rs232
Device Gauge / Indicator
View Details