FUTEK Advanced Sensor Technology, Inc. LCF556 Fatigue Rated Pancake Load Cell with Tension Base FSH02739

Description
LCF556 , 50000 lb , Fatigue Rated Pancake Load Cell with Tension Base , 2 mV/V , Material - 17-4 PH S.S. , M42x2-Thread , Fatigue Rated , 6 Pin Bendix Receptacle, PT02A-10-6P
Description
LCF556 , 50000 lb , Fatigue Rated Pancake Load Cell with Tension Base , 2 mV/V , Material - 17-4 PH S.S. , M42x2-Thread , Fatigue Rated , 6 Pin Bendix Receptacle, PT02A-10-6P

Suppliers

Company
Product
Description
Supplier Links
LCF556 Fatigue Rated Pancake Load Cell with Tension Base - FSH02739 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LCF556 Fatigue Rated Pancake Load Cell with Tension Base
FSH02739
LCF556 Fatigue Rated Pancake Load Cell with Tension Base FSH02739
LCF556 , 50000 lb , Fatigue Rated Pancake Load Cell with Tension Base , 2 mV/V , Material - 17-4 PH S.S. , M42x2-Thread , Fatigue Rated , 6 Pin Bendix Receptacle, PT02A-10-6P

LCF556 , 50000 lb , Fatigue Rated Pancake Load Cell with Tension Base , 2 mV/V , Material - 17-4 PH S.S. , M42x2-Thread , Fatigue Rated , 6 Pin Bendix Receptacle, PT02A-10-6P

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH02739
Product Name LCF556 Fatigue Rated Pancake Load Cell with Tension Base
Force Rating 50000 lbs (22676 kg)
Accuracy -0.10 to 0.10 ±% Full Scale
Force Measured Tension
Package Pancake
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-17-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 3822 lbs (0.0 to 1733 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
FIT5X/20kgDigital load cell DeviceNet - 1-FIT5XED3/20KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 44.1 lbs (20 kg)
Output DeviceNet
Device Sensor Element / Chip; Sensor / Transducer
View Details
Medium Capacity Single Point Bending Beam Load Cell - SPL Series - Transducer Techniques, LLC
Specs
Force Rating 65 to 500 lbs (29.48 to 227 kg)
Shear Type Single Point Bending Beam
Output Analog Voltage
View Details
Force Gauge - PCE-DDM 5WI - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 11240 lbs (5098 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details