FUTEK Advanced Sensor Technology, Inc. LCF505 Low Profile Universal Pancake With Tension Base FSH03306

Description
LCF505 , Ch 1: 25000 lb; Ch 2: 25000 lb , Dual Bridge, Low Profile Universal Pancake With Tension Base , Material - 17-4 PH S.S. , 1 1/4-12-Thread , 4 mV/V , 6 Pin Bendix Receptacle, PT02A-10-6P
Description
LCF505 , Ch 1: 25000 lb; Ch 2: 25000 lb , Dual Bridge, Low Profile Universal Pancake With Tension Base , Material - 17-4 PH S.S. , 1 1/4-12-Thread , 4 mV/V , 6 Pin Bendix Receptacle, PT02A-10-6P

Suppliers

Company
Product
Description
Supplier Links
LCF505 Low Profile Universal Pancake With Tension Base - FSH03306 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LCF505 Low Profile Universal Pancake With Tension Base
FSH03306
LCF505 Low Profile Universal Pancake With Tension Base FSH03306
LCF505 , Ch 1: 25000 lb; Ch 2: 25000 lb , Dual Bridge, Low Profile Universal Pancake With Tension Base , Material - 17-4 PH S.S. , 1 1/4-12-Thread , 4 mV/V , 6 Pin Bendix Receptacle, PT02A-10-6P

LCF505 , Ch 1: 25000 lb; Ch 2: 25000 lb , Dual Bridge, Low Profile Universal Pancake With Tension Base , Material - 17-4 PH S.S. , 1 1/4-12-Thread , 4 mV/V , 6 Pin Bendix Receptacle, PT02A-10-6P

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH03306
Product Name LCF505 Low Profile Universal Pancake With Tension Base
Force Rating 25000 lbs (11338 kg)
Accuracy -0.10 to 0.10 ±% Full Scale
Force Measured Tension
Package Pancake
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-12-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 2698 lbs (0.0 to 1223 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Mini compressive force transd. C9C/0.5kN - 1-C9C/0.5KN - Hottinger Brüel & Kjær A/S
Specs
Force Rating 112 lbs (50.98 kg)
Accuracy 0.20 ±% Full Scale
Output mV/V (passive strain gauge)
View Details
Medium Capacity Single Point Bending Beam Load Cell - SPL Series - Transducer Techniques, LLC
Specs
Force Rating 65 to 500 lbs (29.48 to 227 kg)
Shear Type Single Point Bending Beam
Output Analog Voltage
View Details
Force Gauge - PCE-CS 3000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 6613 lbs (2999 kg)
Force Measured Tension
Device Gauge / Indicator
View Details