FUTEK Advanced Sensor Technology, Inc. LCF506 Fatigue Rated Pancake Load Cell with Tension Base FSH03002

Description
LCF506 , Ch 1: 12500 lb; Ch 2: 12500 lb , Fatigue Rated Pancake Load Cell with Tension Base , 2 mV/V , Material - 17-4 PH S.S. , M33x2-Thread , Dual Bridge & TEDS IEEE1451.4 , 6 Pin Bendix Receptacle, PT02A-10-6P
Description
LCF506 , Ch 1: 12500 lb; Ch 2: 12500 lb , Fatigue Rated Pancake Load Cell with Tension Base , 2 mV/V , Material - 17-4 PH S.S. , M33x2-Thread , Dual Bridge & TEDS IEEE1451.4 , 6 Pin Bendix Receptacle, PT02A-10-6P

Suppliers

Company
Product
Description
Supplier Links
LCF506 Fatigue Rated Pancake Load Cell with Tension Base - FSH03002 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LCF506 Fatigue Rated Pancake Load Cell with Tension Base
FSH03002
LCF506 Fatigue Rated Pancake Load Cell with Tension Base FSH03002
LCF506 , Ch 1: 12500 lb; Ch 2: 12500 lb , Fatigue Rated Pancake Load Cell with Tension Base , 2 mV/V , Material - 17-4 PH S.S. , M33x2-Thread , Dual Bridge & TEDS IEEE1451.4 , 6 Pin Bendix Receptacle, PT02A-10-6P

LCF506 , Ch 1: 12500 lb; Ch 2: 12500 lb , Fatigue Rated Pancake Load Cell with Tension Base , 2 mV/V , Material - 17-4 PH S.S. , M33x2-Thread , Dual Bridge & TEDS IEEE1451.4 , 6 Pin Bendix Receptacle, PT02A-10-6P

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH03002
Product Name LCF506 Fatigue Rated Pancake Load Cell with Tension Base
Force Rating 12500 lbs (5669 kg)
Accuracy -0.10 to 0.10 ±% Full Scale
Force Measured Tension
Package Pancake
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauges - 559767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 0.50 ±% Full Scale
Device Gauge / Indicator
View Details
Force Gauge - PCE-DDM 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 22480 lbs (10195 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
Force sensor, 500 lbF / 8000 ozF / 250 kgF / 2500 N / 2.5 kN - MR02-500 - Mark-10 Corporation
Specs
Force Rating 562 lbs (255 kg)
Force Measured Compression
Device Sensor Element / Chip
View Details
Digital loadcell external trig, CANopen - 1-FIT7ASC3/3KG - Hottinger Brüel & Kjær A/S
Specs
Force Rating 6.62 lbs (3 kg)
Output CANopen
Device Sensor Element / Chip; Sensor / Transducer
View Details