FUTEK Advanced Sensor Technology, Inc. QLA128 Custom Load Button w/ Threaded Mounting Holes QSH00474

Description
QLA128 , 5000 N , Custom Load Button w/ M2.5x0.45 Threaded Mounting Holes , 1mV/V +/-2% , Material - 17-4 PH S.S. , 26 Awg 4 Conductor Braided Shielded Teflon Cable , 7 ft Long w/ 6 Pin Binder
Description
QLA128 , 5000 N , Custom Load Button w/ M2.5x0.45 Threaded Mounting Holes , 1mV/V +/-2% , Material - 17-4 PH S.S. , 26 Awg 4 Conductor Braided Shielded Teflon Cable , 7 ft Long w/ 6 Pin Binder

Suppliers

Company
Product
Description
Supplier Links
QLA128 Custom Load Button w/ Threaded Mounting Holes - QSH00474 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
QLA128 Custom Load Button w/ Threaded Mounting Holes
QSH00474
QLA128 Custom Load Button w/ Threaded Mounting Holes QSH00474
QLA128 , 5000 N , Custom Load Button w/ M2.5x0.45 Threaded Mounting Holes , 1mV/V +/-2% , Material - 17-4 PH S.S. , 26 Awg 4 Conductor Braided Shielded Teflon Cable , 7 ft Long w/ 6 Pin Binder

QLA128 , 5000 N , Custom Load Button w/ M2.5x0.45 Threaded Mounting Holes , 1mV/V +/-2% , Material - 17-4 PH S.S. , 26 Awg 4 Conductor Braided Shielded Teflon Cable , 7 ft Long w/ 6 Pin Binder

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number QSH00474
Product Name QLA128 Custom Load Button w/ Threaded Mounting Holes
Force Rating 1124 lbs (510 kg)
Accuracy -0.50 to 0.50 ±% Full Scale
Output Analog Voltage
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

AC/R PRESSURE SENSOR, BRASS, 7 - 112CP3-8 - Heilind Electronics, Inc.
Specs
Device Sensor Element / Chip
View Details
Single point load cell PW22C3/50kg - 1-PW22C3/50KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 110 lbs (50 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details
Force Gauge - PCE-DFG 500 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 112 lbs (50.98 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
Motorized Test Stand, 1,500 lbF with force gauge mount, 110V - ESM1500SFG - Transcat, Inc.
Specs
Force Rating 1500 lbs (680 kg)
Device Gauge / Indicator
View Details