FUTEK Advanced Sensor Technology, Inc. LSM200 Fold Back Beam Load Cell FSH02937

Description
LSM200 , 10 lb , Fold Back Beam Load Cell , Material - 2024-T4 , #6-32-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Teflon Cable , 6 in Long
Description
LSM200 , 10 lb , Fold Back Beam Load Cell , Material - 2024-T4 , #6-32-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Teflon Cable , 6 in Long

Suppliers

Company
Product
Description
Supplier Links
LSM200 Fold Back Beam Load Cell - FSH02937 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LSM200 Fold Back Beam Load Cell
FSH02937
LSM200 Fold Back Beam Load Cell FSH02937
LSM200 , 10 lb , Fold Back Beam Load Cell , Material - 2024-T4 , #6-32-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Teflon Cable , 6 in Long

LSM200 , 10 lb , Fold Back Beam Load Cell , Material - 2024-T4 , #6-32-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Teflon Cable , 6 in Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH02937
Product Name LSM200 Fold Back Beam Load Cell
Force Rating 10 lbs (4.54 kg)
Accuracy -0.20 to 0.20 ±% Full Scale
Output Analog Voltage
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-17-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 3822 lbs (0.0 to 1733 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Single point load cell with housing - 1-PW28PHC3/5KG - Hottinger Brüel & Kjær A/S
Specs
Force Rating 11.03 lbs (5 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details
Heavy Duty Shear Beam Load Cell - SBL Series - Transducer Techniques, LLC
Specs
Force Rating 500 to 20000 lbs (227 to 9070 kg)
Shear Type Shear Beam
Output Analog Voltage
View Details
Force Gauge - PCE-DDM 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 22480 lbs (10195 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details