FUTEK Advanced Sensor Technology, Inc. Datasheets for USB Cables
USB cables are designed specifically to connect devices that use the universal serial bus (USB) protocol. They are used to connect personal computers (PCs) and peripherals such as mice, keyboards, printers, digital cameras, and mass storage devices. USB cables are also used in factory environments, sometimes with a locking mechanism, for connecting USB industrial I/O devices to computers.
USB Cables: Learn more
| Product Name | Notes |
|---|---|
| IHH500 USB Cable Assembly | |
| ZCC930, 10 Pin Lemo FGG.1B.310.CLAD52 w/ 3x USB210 Sensor mating connections, 6 ft Long. Mates to QMA105 | |
| ZCC950, 15 ft Long, 6 Pin Bendix PT06A-10-6S-SR to Cable Assembly, Non-Molded Strain Relief (CC1) , Material - Polyurethane , 28 AWG 6 Conductors, Braided Shielded Standard, w/ USB A... | |
| ZCC975 , 10 ft Long , DB15 Male & Cable Assembly , For MTA600 (QMA100/Q11192) , Material - PVC , 3x 28 AWG 4 Conductors , Braided Shielded Cables with... |