FUTEK Advanced Sensor Technology, Inc. QLA107 Thru Hole/Donut Load Cell with Welded Washer QSH00177

Description
QLA107 , 1000 lb , Thru Hole/Donut Load Cell with Welded Washer , Standard , Material - 17-4 PH S.S. , 0.95" [24.1 mm] ID , 24 Awg 4 Conductor Braided Shielded PVC Cable , 15 ft Long
Description
QLA107 , 1000 lb , Thru Hole/Donut Load Cell with Welded Washer , Standard , Material - 17-4 PH S.S. , 0.95" [24.1 mm] ID , 24 Awg 4 Conductor Braided Shielded PVC Cable , 15 ft Long

Suppliers

Company
Product
Description
Supplier Links
QLA107 Thru Hole/Donut Load Cell with Welded Washer - QSH00177 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
QLA107 Thru Hole/Donut Load Cell with Welded Washer
QSH00177
QLA107 Thru Hole/Donut Load Cell with Welded Washer QSH00177
QLA107 , 1000 lb , Thru Hole/Donut Load Cell with Welded Washer , Standard , Material - 17-4 PH S.S. , 0.95" [24.1 mm] ID , 24 Awg 4 Conductor Braided Shielded PVC Cable , 15 ft Long

QLA107 , 1000 lb , Thru Hole/Donut Load Cell with Welded Washer , Standard , Material - 17-4 PH S.S. , 0.95" [24.1 mm] ID , 24 Awg 4 Conductor Braided Shielded PVC Cable , 15 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number QSH00177
Product Name QLA107 Thru Hole/Donut Load Cell with Welded Washer
Force Rating 1000 lbs (454 kg)
Accuracy -2.00 to 2.00 ±% Full Scale
Package Donut / Washer
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Compressive force transducer C2/10kN - 1-C2/10KN - Hottinger Brüel & Kjær A/S
Specs
Force Rating 2248 lbs (1020 kg)
Accuracy 0.10 ±% Full Scale
Output mV/V (passive strain gauge)
View Details
BI-Axial Clevis Pins - BI-Axial Clevis Pins - Strainsert
Specs
Force Measured Tension
Package Load Pin
Technology Strain Gauge
View Details
Force sensor, 200 lbF / 3200 ozF / 100 kgF / 1000 N / 1 kN - MR02-200 - Mark-10 Corporation
Specs
Force Rating 225 lbs (102 kg)
Force Measured Compression
Device Sensor Element / Chip
View Details