FUTEK Advanced Sensor Technology, Inc. LCA350 Miniature Compression Load Cell FSH01928

Description
LCA350 (L1618) , 7500 lb , Miniature Compression Load Cell , Replacement for Model LFH-71 , Material - 17-4 PH S.S. , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10 ft Long
Description
LCA350 (L1618) , 7500 lb , Miniature Compression Load Cell , Replacement for Model LFH-71 , Material - 17-4 PH S.S. , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10 ft Long

Suppliers

Company
Product
Description
Supplier Links
LCA350 Miniature Compression Load Cell - FSH01928 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LCA350 Miniature Compression Load Cell
FSH01928
LCA350 Miniature Compression Load Cell FSH01928
LCA350 (L1618) , 7500 lb , Miniature Compression Load Cell , Replacement for Model LFH-71 , Material - 17-4 PH S.S. , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10 ft Long

LCA350 (L1618) , 7500 lb , Miniature Compression Load Cell , Replacement for Model LFH-71 , Material - 17-4 PH S.S. , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH01928
Product Name LCA350 Miniature Compression Load Cell
Force Rating 7500 lbs (3401 kg)
Accuracy -1.00 to 1.00 ±% Full Scale
Force Measured Compression
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge - PCE-DDM 3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 6744 lbs (3059 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
Mini compressive force transd. C11/50N - 1-C11/50N-3 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 11.24 lbs (5.1 kg)
Accuracy 0.50 ±% Full Scale
Output mV/V (passive strain gauge)
View Details
MR04-20M - Force sensor, 20 lbF / 320 ozF / 10 kgF / 10000 gF / 100 N, M3 - MR04-20M - Mark-10 Corporation
Specs
Force Rating 22.48 lbs (10.2 kg)
Force Measured Compression
Package Miniature
View Details
Pressductor PillowBlock Load cells - horizontal force measurement - PFTL211 - ABB Measurement & Analytics
Specs
Force Rating 4496 to 11240 lbs (2039 to 5098 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details