LSB200 (QLA216), 10 lb, Junior S-Beam w/ Special Coating, Material - 2024-T4 , #4-40-Thread , Non-Magnetic , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 40 ft Long
| FUTEK Advanced Sensor Technology, Inc. | |
|---|---|
| Product Category | Force and Load Sensors |
| Product Number | QSH00489 |
| Product Name | LSB200 JR S-Beam Load Cell |
| Force Rating | 10 lbs (4.54 kg) |
| Accuracy | -0.25 to 0.25 ±% Full Scale |
| Package | S-beam |
| Output | Analog Voltage |