FUTEK Advanced Sensor Technology, Inc. LCF455 Low Profile Universal Pancake With Tension Base FSH02980

Description
LCF455 , 2000 lb , Low Profile Universal Pancake With Tension Base , +/-0.05% Non-Linearity , Material - 2024-T4 , 5/8-18-Thread , TEDS (IEEE1451.4) Recognition , 6 Pin Bendix Receptacle, PT02A-10-6P
Description
LCF455 , 2000 lb , Low Profile Universal Pancake With Tension Base , +/-0.05% Non-Linearity , Material - 2024-T4 , 5/8-18-Thread , TEDS (IEEE1451.4) Recognition , 6 Pin Bendix Receptacle, PT02A-10-6P

Suppliers

Company
Product
Description
Supplier Links
LCF455 Low Profile Universal Pancake With Tension Base - FSH02980 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LCF455 Low Profile Universal Pancake With Tension Base
FSH02980
LCF455 Low Profile Universal Pancake With Tension Base FSH02980
LCF455 , 2000 lb , Low Profile Universal Pancake With Tension Base , +/-0.05% Non-Linearity , Material - 2024-T4 , 5/8-18-Thread , TEDS (IEEE1451.4) Recognition , 6 Pin Bendix Receptacle, PT02A-10-6P

LCF455 , 2000 lb , Low Profile Universal Pancake With Tension Base , +/-0.05% Non-Linearity , Material - 2024-T4 , 5/8-18-Thread , TEDS (IEEE1451.4) Recognition , 6 Pin Bendix Receptacle, PT02A-10-6P

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH02980
Product Name LCF455 Low Profile Universal Pancake With Tension Base
Force Rating 2000 lbs (907 kg)
Accuracy -0.05 to 0.05 ±% Full Scale
Force Measured Tension
Package Pancake
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Roll Force load cells - PFVL141 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Force Rating 141624 to 1.35E7 lbs (64229 to 6.12E6 kg)
Accuracy 0.50 ±% Full Scale
Package Pancake; Donut / Washer; Plate / Platform
View Details
Force Sensors - 20010186-04 - TE Connectivity
Specs
Operating Temperature -40 to 248 F (-40 to 120 C)
View Details
2 suppliers
Load Cell PW22i with 20 kg Capacity - 1-PW22IC3/20KG - Hottinger Brüel & Kjær A/S
Specs
Force Rating 44.1 lbs (20 kg)
Output IO-Link
Device Sensor Element / Chip; Sensor / Transducer
View Details
Tension and Compression Load Cell - X-S06 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 110 to 20000 lbs (50 to 9070 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details