FUTEK Advanced Sensor Technology, Inc. LSB302 Tension & Compression Load Cell FSH01798

Description
LSB302 , 50 lb , Tension LSB302 , 50 lb , Tension & Compression Load Cell , Overload Protection , Material - 2024-T4 , 3/8-24-Thread , Overload Protection , 4 Pin Lemo Receptacle, EGG.0B.304.CLL
Description
LSB302 , 50 lb , Tension LSB302 , 50 lb , Tension & Compression Load Cell , Overload Protection , Material - 2024-T4 , 3/8-24-Thread , Overload Protection , 4 Pin Lemo Receptacle, EGG.0B.304.CLL

Suppliers

Company
Product
Description
Supplier Links
LSB302 Tension & Compression Load Cell - FSH01798 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LSB302 Tension & Compression Load Cell
FSH01798
LSB302 Tension & Compression Load Cell FSH01798
LSB302 , 50 lb , Tension LSB302 , 50 lb , Tension & Compression Load Cell , Overload Protection , Material - 2024-T4 , 3/8-24-Thread , Overload Protection , 4 Pin Lemo Receptacle, EGG.0B.304.CLL

LSB302 , 50 lb , Tension LSB302 , 50 lb , Tension & Compression Load Cell , Overload Protection , Material - 2024-T4 , 3/8-24-Thread , Overload Protection , 4 Pin Lemo Receptacle, EGG.0B.304.CLL

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH01798
Product Name LSB302 Tension & Compression Load Cell
Force Rating 50 lbs (22.68 kg)
Accuracy -0.05 to 0.05 ±% Full Scale
Force Measured Tension; Compression
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Pressductor PillowBlock Load cells - vertical force measurement - PFCL201 - ABB Measurement & Analytics
Specs
Force Rating 1124 to 11240 lbs (510 to 5098 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details
Force Sensors - EFN25-2KN-S20002 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
2 suppliers
Single point load cell PW12CC3/75kg - 1-PW12CC3/75KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 165 lbs (75 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details
Compression Load Cell - X-C18 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 10000 lbs (5 to 4535 kg)
Force Measured Compression
Output Analog Voltage
View Details