FUTEK Advanced Sensor Technology, Inc. LCF450 Low Profile Universal Pancake QSH01382

Description
LCF450 , 300 lb , Low Profile Universal Pancake , Material - 17-4 PH S.S. , 5/8-18-Thread , High Temperature , 24 Awg 4 Conductor Braided Shielded Teflon Cable , 30 ft Long , Temperature Compensated from 60 to 300 F (16 to 149 C)
Description
LCF450 , 300 lb , Low Profile Universal Pancake , Material - 17-4 PH S.S. , 5/8-18-Thread , High Temperature , 24 Awg 4 Conductor Braided Shielded Teflon Cable , 30 ft Long , Temperature Compensated from 60 to 300 F (16 to 149 C)

Suppliers

Company
Product
Description
Supplier Links
LCF450 Low Profile Universal Pancake - QSH01382 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LCF450 Low Profile Universal Pancake
QSH01382
LCF450 Low Profile Universal Pancake QSH01382
LCF450 , 300 lb , Low Profile Universal Pancake , Material - 17-4 PH S.S. , 5/8-18-Thread , High Temperature , 24 Awg 4 Conductor Braided Shielded Teflon Cable , 30 ft Long , Temperature Compensated from 60 to 300 F (16 to 149 C)

LCF450 , 300 lb , Low Profile Universal Pancake , Material - 17-4 PH S.S. , 5/8-18-Thread , High Temperature , 24 Awg 4 Conductor Braided Shielded Teflon Cable , 30 ft Long , Temperature Compensated from 60 to 300 F (16 to 149 C)

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number QSH01382
Product Name LCF450 Low Profile Universal Pancake
Force Rating 300 lbs (136 kg)
Accuracy -0.10 to 0.10 ±% Full Scale
Package Pancake
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Pressductor Radial Load Cell - PFRL101 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Force Rating 112 to 1124 lbs (50.98 to 510 kg)
Force Measured Tension
Output Analog Current; Analog Voltage
View Details
Force Sensors - EFN30-2KN-C20003 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
2 suppliers
S-Type load cell RSCC3/2T - 1-RSCC3/2T-1 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Force Rating 4000 lbs (1814 kg)
Force Measured Tension
Output Passive (mV/V)
View Details
Tension and Compression Load Cell - X-S05-16 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 22.05 to 110 lbs (10 to 50 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details