FUTEK Advanced Sensor Technology, Inc. LCF555 Low Profile Universal Pancake With Tension Base FSH02837

Description
LCF555 , 100000 lb , Low Profile Universal Pancake With Tension Base , 4 mV/V , Material - 17-4 PH S.S. , 1 3/4-12-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P
Description
LCF555 , 100000 lb , Low Profile Universal Pancake With Tension Base , 4 mV/V , Material - 17-4 PH S.S. , 1 3/4-12-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P

Suppliers

Company
Product
Description
Supplier Links
LCF555 Low Profile Universal Pancake With Tension Base - FSH02837 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LCF555 Low Profile Universal Pancake With Tension Base
FSH02837
LCF555 Low Profile Universal Pancake With Tension Base FSH02837
LCF555 , 100000 lb , Low Profile Universal Pancake With Tension Base , 4 mV/V , Material - 17-4 PH S.S. , 1 3/4-12-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P

LCF555 , 100000 lb , Low Profile Universal Pancake With Tension Base , 4 mV/V , Material - 17-4 PH S.S. , 1 3/4-12-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH02837
Product Name LCF555 Low Profile Universal Pancake With Tension Base
Force Rating 100000 lbs (45351 kg)
Accuracy -0.10 to 0.10 ±% Full Scale
Force Measured Tension
Package Pancake
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge - PCE-DDM 20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 44960 lbs (20390 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
Single point load cell PW25PC3/20kg - 1-PW25PC3/20KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 44.1 lbs (20 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details
Basic ergonomics testing kit w/force gauge, 200 lbF / 1000 N - EKE-200-1 - Transcat, Inc.
Specs
Force Rating 200 lbs (90.7 kg)
Accuracy 0.20 ±% Full Scale
Device Gauge / Indicator
View Details
Pressductor Radial Load Cell - PFRL101 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Force Rating 112 to 1124 lbs (50.98 to 510 kg)
Force Measured Tension
Output Analog Current; Analog Voltage
View Details