FUTEK Advanced Sensor Technology, Inc. LCM300 Tension & Compression Load Cell (Miniature/Inline Threaded) FSH02633

Description
LCM300 , 500 lb , Tension & Compression Load Cell (Miniature/Inline Threaded) , Material - 17-4 PH S.S. , 1/4-28-Thread , 28 Awg 4 Conductor Braided Shielded Clear PVC , 10 ft Long
Description
LCM300 , 500 lb , Tension & Compression Load Cell (Miniature/Inline Threaded) , Material - 17-4 PH S.S. , 1/4-28-Thread , 28 Awg 4 Conductor Braided Shielded Clear PVC , 10 ft Long

Suppliers

Company
Product
Description
Supplier Links
LCM300 Tension & Compression Load Cell (Miniature/Inline Threaded) - FSH02633 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LCM300 Tension & Compression Load Cell (Miniature/Inline Threaded)
FSH02633
LCM300 Tension & Compression Load Cell (Miniature/Inline Threaded) FSH02633
LCM300 , 500 lb , Tension & Compression Load Cell (Miniature/Inline Threaded) , Material - 17-4 PH S.S. , 1/4-28-Thread , 28 Awg 4 Conductor Braided Shielded Clear PVC , 10 ft Long

LCM300 , 500 lb , Tension & Compression Load Cell (Miniature/Inline Threaded) , Material - 17-4 PH S.S. , 1/4-28-Thread , 28 Awg 4 Conductor Braided Shielded Clear PVC , 10 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH02633
Product Name LCM300 Tension & Compression Load Cell (Miniature/Inline Threaded)
Force Rating 500 lbs (227 kg)
Accuracy -0.50 to 0.50 ±% Full Scale
Force Measured Tension; Compression
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-7-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 1574 lbs (0.0 to 714 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Single point load cell PW4C3/2kg - 1-PW4C3/2KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 4.41 lbs (2 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details
Economical Tension Load Cell for Accurate In-Line Force Measurement - TLL Series - Transducer Techniques, LLC
Specs
Force Rating 5000 to 50000 lbs (2268 to 22676 kg)
Force Measured Tension
Package Bolt
View Details
Force Gauge - PCE-DDM 3WI - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 6744 lbs (3059 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details