FUTEK Advanced Sensor Technology, Inc. LCF455 Low Profile Universal Pancake With Tension Base FSH02463

Description
LCF455 , 5000 lb , Low Profile Universal Pancake With Tension Base , Standard , Material - 17-4 PH S.S. , 5/8-18-Thread , TEDS (IEEE1451.4) Recognition , 6 Pin Bendix Receptacle, PT02A-10-6P
Description
LCF455 , 5000 lb , Low Profile Universal Pancake With Tension Base , Standard , Material - 17-4 PH S.S. , 5/8-18-Thread , TEDS (IEEE1451.4) Recognition , 6 Pin Bendix Receptacle, PT02A-10-6P

Suppliers

Company
Product
Description
Supplier Links
LCF455 Low Profile Universal Pancake With Tension Base - FSH02463 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LCF455 Low Profile Universal Pancake With Tension Base
FSH02463
LCF455 Low Profile Universal Pancake With Tension Base FSH02463
LCF455 , 5000 lb , Low Profile Universal Pancake With Tension Base , Standard , Material - 17-4 PH S.S. , 5/8-18-Thread , TEDS (IEEE1451.4) Recognition , 6 Pin Bendix Receptacle, PT02A-10-6P

LCF455 , 5000 lb , Low Profile Universal Pancake With Tension Base , Standard , Material - 17-4 PH S.S. , 5/8-18-Thread , TEDS (IEEE1451.4) Recognition , 6 Pin Bendix Receptacle, PT02A-10-6P

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH02463
Product Name LCF455 Low Profile Universal Pancake With Tension Base
Force Rating 5000 lbs (2268 kg)
Accuracy -0.10 to 0.10 ±% Full Scale
Force Measured Tension
Package Pancake
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-12-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 2698 lbs (0.0 to 1223 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Single point load cell PW2DC3/72kg - 1-PW2DC3/72KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 159 lbs (72 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details
Low Profile Compression only Load Button Load Cell with Threaded Mounting Holes - LBO Series - Transducer Techniques, LLC
Specs
Force Rating 100 to 50000 lbs (45.35 to 22676 kg)
Force Measured Compression
Package Pancake
View Details
Force Gauge - PCE-DDM 3WI - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 6744 lbs (3059 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details