FUTEK Advanced Sensor Technology, Inc. QMA116 Custom 2 Axis Shear Pin QSH01122

Description
QMA116 , Ch Fx: 56000 lb ; Ch Fy: 56000 lb , Custom 2 Axis Shear Pin , Load Pin , Clevis Pin Load Cell , 1.972" [50.09 mm] , Material - 17-4 PH S.S. , 24 Awg 4 Conductor Braided Shielded PVC Cable , 10 ft Long - 2x
Description
QMA116 , Ch Fx: 56000 lb ; Ch Fy: 56000 lb , Custom 2 Axis Shear Pin , Load Pin , Clevis Pin Load Cell , 1.972" [50.09 mm] , Material - 17-4 PH S.S. , 24 Awg 4 Conductor Braided Shielded PVC Cable , 10 ft Long - 2x

Suppliers

Company
Product
Description
Supplier Links
QMA116 Custom 2 Axis Shear Pin - QSH01122 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
QMA116 Custom 2 Axis Shear Pin
QSH01122
QMA116 Custom 2 Axis Shear Pin QSH01122
QMA116 , Ch Fx: 56000 lb ; Ch Fy: 56000 lb , Custom 2 Axis Shear Pin , Load Pin , Clevis Pin Load Cell , 1.972" [50.09 mm] , Material - 17-4 PH S.S. , 24 Awg 4 Conductor Braided Shielded PVC Cable , 10 ft Long - 2x

QMA116 , Ch Fx: 56000 lb ; Ch Fy: 56000 lb , Custom 2 Axis Shear Pin , Load Pin , Clevis Pin Load Cell , 1.972" [50.09 mm] , Material - 17-4 PH S.S. , 24 Awg 4 Conductor Braided Shielded PVC Cable , 10 ft Long - 2x

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number QSH01122
Product Name QMA116 Custom 2 Axis Shear Pin
Force Rating 56000 lbs (25397 kg)
Accuracy -2.00 to 2.00 ±% Full Scale
Force Measured Shear
Package Load Pin
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-7-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 1574 lbs (0.0 to 714 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
FIT5X/20kgDigital load cell RS485 - 1-FIT5XEB3/20KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 44.1 lbs (20 kg)
Output RS-485
Device Sensor Element / Chip; Sensor / Transducer
View Details
Load Cell - 19219661 - Radwell International
Transducer Techniques, LLC
Specs
Device Sensor Element / Chip
View Details
Force Gauge - PCE-DDM 10WI - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 22480 lbs (10195 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details