FUTEK Advanced Sensor Technology, Inc. LSB200 JR S-Beam Load Cell FSH03099

Description
LSB200 , 100 lb , JR S-Beam Load Cell , Standard , Material - 17-4 PH S.S. , M3x0.5-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 10 ft Long, “No Risk Life Time Warrantyâ€
Description
LSB200 , 100 lb , JR S-Beam Load Cell , Standard , Material - 17-4 PH S.S. , M3x0.5-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 10 ft Long, “No Risk Life Time Warrantyâ€

Suppliers

Company
Product
Description
Supplier Links
LSB200 JR S-Beam Load Cell - FSH03099 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LSB200 JR S-Beam Load Cell
FSH03099
LSB200 JR S-Beam Load Cell FSH03099
LSB200 , 100 lb , JR S-Beam Load Cell , Standard , Material - 17-4 PH S.S. , M3x0.5-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 10 ft Long, “No Risk Life Time Warrantyâ€

LSB200 , 100 lb , JR S-Beam Load Cell , Standard , Material - 17-4 PH S.S. , M3x0.5-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 10 ft Long, “No Risk Life Time Warrantyâ€

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH03099
Product Name LSB200 JR S-Beam Load Cell
Force Rating 100 lbs (45.35 kg)
Accuracy -0.10 to 0.10 ±% Full Scale
Package S-beam
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-7-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 1574 lbs (0.0 to 714 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Single point load cell SP8C3/8kg - 1-SP8C3/8KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 17.64 lbs (8 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details
Precision Gram Load Cell Universal/Tension or Compression - GSO Series - Transducer Techniques, LLC
Specs
Force Rating 10 to 1000 lbs (4.54 to 454 kg)
Force Measured Tension (optional feature); Compression
Package Plate / Platform
View Details
Force Gauge - PCE-DDM 5WI - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 11240 lbs (5098 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details