FUTEK Advanced Sensor Technology, Inc. LLB400 Load Button Load Cell FSH03507

Description
LLB400 , 1000 lb , Load Button Load Cell , Standard, Bottom Tapped Holes , Material - 17-4 PH S.S. , 26 Awg 4 Conductor Braided Shielded Teflon Cable , 50 ft Long
Description
LLB400 , 1000 lb , Load Button Load Cell , Standard, Bottom Tapped Holes , Material - 17-4 PH S.S. , 26 Awg 4 Conductor Braided Shielded Teflon Cable , 50 ft Long

Suppliers

Company
Product
Description
Supplier Links
LLB400 Load Button Load Cell - FSH03507 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LLB400 Load Button Load Cell
FSH03507
LLB400 Load Button Load Cell FSH03507
LLB400 , 1000 lb , Load Button Load Cell , Standard, Bottom Tapped Holes , Material - 17-4 PH S.S. , 26 Awg 4 Conductor Braided Shielded Teflon Cable , 50 ft Long

LLB400 , 1000 lb , Load Button Load Cell , Standard, Bottom Tapped Holes , Material - 17-4 PH S.S. , 26 Awg 4 Conductor Braided Shielded Teflon Cable , 50 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH03507
Product Name LLB400 Load Button Load Cell
Force Rating 1000 lbs (454 kg)
Accuracy -0.25 to 0.25 ±% Full Scale
Output Analog Voltage
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-17-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 3822 lbs (0.0 to 1733 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Single point load cell PW16AC4/100kg - 1-PW16AC4/100KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 220 lbs (100 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details
Hermetically Sealed Load Cell Universal / Tension or Compression - HSW Series - Transducer Techniques, LLC
Specs
Force Rating 1000 to 50000 lbs (454 to 22676 kg)
Force Measured Tension (optional feature); Compression
Output Analog Voltage
View Details
Force Gauge - PCE-DDM 20WI - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 44960 lbs (20390 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details