FUTEK Advanced Sensor Technology, Inc. LSB352 Tension & Compression Load Cell QSH00886

Description
LSB352, Ch 1: 200 lb; Ch 2: 200 lb (QLA284), Tension & Compression Load Cell, +/-10 VDC Analog Output, Material - 7075-T6, 3/8-24-Thread, Dual Bridge, 24 Awg 4 Conductor Braided Shielded Teflon Cable - w/ Inline Amplifiers
Description
LSB352, Ch 1: 200 lb; Ch 2: 200 lb (QLA284), Tension & Compression Load Cell, +/-10 VDC Analog Output, Material - 7075-T6, 3/8-24-Thread, Dual Bridge, 24 Awg 4 Conductor Braided Shielded Teflon Cable - w/ Inline Amplifiers

Suppliers

Company
Product
Description
Supplier Links
LSB352 Tension & Compression Load Cell - QSH00886 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LSB352 Tension & Compression Load Cell
QSH00886
LSB352 Tension & Compression Load Cell QSH00886
LSB352, Ch 1: 200 lb; Ch 2: 200 lb (QLA284), Tension & Compression Load Cell, +/-10 VDC Analog Output, Material - 7075-T6, 3/8-24-Thread, Dual Bridge, 24 Awg 4 Conductor Braided Shielded Teflon Cable - w/ Inline Amplifiers

LSB352, Ch 1: 200 lb; Ch 2: 200 lb (QLA284), Tension & Compression Load Cell, +/-10 VDC Analog Output, Material - 7075-T6, 3/8-24-Thread, Dual Bridge, 24 Awg 4 Conductor Braided Shielded Teflon Cable - w/ Inline Amplifiers

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number QSH00886
Product Name LSB352 Tension & Compression Load Cell
Force Rating 200 lbs (90.7 kg)
Accuracy -0.10 to 0.10 ±% Full Scale
Force Measured Tension; Compression
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Dig. pendulum load cell C3 OIML IP68 60t - 1-C16I4C3/60T - Hottinger Brüel & Kjær A/S
Specs
Force Rating 120000 lbs (54422 kg)
Shear Type Shear Beam
Output RS-485
View Details
Force Gauge - PCE-DDM 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 22480 lbs (10195 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
MR04-025M - Force sensor, 0.25 lbF / 4 ozF / 100 gF / 1 N / 1000 mN, M3 - MR04-025M - Mark-10 Corporation
Specs
Force Rating 0.2248 lbs (0.1020 kg)
Force Measured Compression
Package Miniature
View Details