FUTEK Advanced Sensor Technology, Inc. QLA253 Amplified Load Washer Load Cell QSH00682

Description
QLA253 , 100000 lb , Amplified Load Washer Load Cell , 0.5-9.5 VDC Analog Output , Material - 17-4 PH S.S. , 1 1/4" [31.75 mm] ID x 2.5" OD x 1.5" H, TEDS (IEEE1451.4) Recognition , 6 Pin Bendix Receptacle, PT02A-10-6P
Description
QLA253 , 100000 lb , Amplified Load Washer Load Cell , 0.5-9.5 VDC Analog Output , Material - 17-4 PH S.S. , 1 1/4" [31.75 mm] ID x 2.5" OD x 1.5" H, TEDS (IEEE1451.4) Recognition , 6 Pin Bendix Receptacle, PT02A-10-6P

Suppliers

Company
Product
Description
Supplier Links
QLA253 Amplified Load Washer Load Cell - QSH00682 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
QLA253 Amplified Load Washer Load Cell
QSH00682
QLA253 Amplified Load Washer Load Cell QSH00682
QLA253 , 100000 lb , Amplified Load Washer Load Cell , 0.5-9.5 VDC Analog Output , Material - 17-4 PH S.S. , 1 1/4" [31.75 mm] ID x 2.5" OD x 1.5" H, TEDS (IEEE1451.4) Recognition , 6 Pin Bendix Receptacle, PT02A-10-6P

QLA253 , 100000 lb , Amplified Load Washer Load Cell , 0.5-9.5 VDC Analog Output , Material - 17-4 PH S.S. , 1 1/4" [31.75 mm] ID x 2.5" OD x 1.5" H, TEDS (IEEE1451.4) Recognition , 6 Pin Bendix Receptacle, PT02A-10-6P

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number QSH00682
Product Name QLA253 Amplified Load Washer Load Cell
Force Rating 100000 lbs (45351 kg)
Accuracy -3.00 to 3.00 ±% Full Scale
Output Analog Voltage
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-1.5-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 337 lbs (0.0 to 153 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Ringtorsional load cell RtNC3/47t - 1-RTNC3/47T - Hottinger Brüel & Kjær A/S
Specs
Force Rating 94000 lbs (42630 kg)
Force Measured Compression
Output Passive (mV/V)
View Details
Low Profile Compression only Load Button Load Cell with Threaded Mounting Holes - LBO Series - Transducer Techniques, LLC
Specs
Force Rating 100 to 50000 lbs (45.35 to 22676 kg)
Force Measured Compression
Package Pancake
View Details
Force Gauge - PCE-CS 1000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 2200 lbs (998 kg)
Accuracy 1.00 ±% Full Scale
Force Measured Tension
View Details