FUTEK Advanced Sensor Technology, Inc. LSB210 Submersible Jr S-Beam Load Cell QSH00190

Description
LSB210 , 1 lb , JR. S-Beam Load Cell , Submersible Version , Material - 2024-T4 , #4-40-Thread , Submersible , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 5 ft Long
Description
LSB210 , 1 lb , JR. S-Beam Load Cell , Submersible Version , Material - 2024-T4 , #4-40-Thread , Submersible , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 5 ft Long

Suppliers

Company
Product
Description
Supplier Links
LSB210 Submersible Jr S-Beam Load Cell - QSH00190 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LSB210 Submersible Jr S-Beam Load Cell
QSH00190
LSB210 Submersible Jr S-Beam Load Cell QSH00190
LSB210 , 1 lb , JR. S-Beam Load Cell , Submersible Version , Material - 2024-T4 , #4-40-Thread , Submersible , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 5 ft Long

LSB210 , 1 lb , JR. S-Beam Load Cell , Submersible Version , Material - 2024-T4 , #4-40-Thread , Submersible , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 5 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number QSH00190
Product Name LSB210 Submersible Jr S-Beam Load Cell
Force Rating 1 lbs (0.4535 kg)
Accuracy -1.00 to 1.00 ±% Full Scale
Package S-beam
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-0.8-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 180 lbs (0.0 to 81.56 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Digital loadcell external trig,RS485 - 1-FIT7ASB3/10KG - Hottinger Brüel & Kjær A/S
Specs
Force Rating 22.05 lbs (10 kg)
Output RS-485
Device Sensor Element / Chip; Sensor / Transducer
View Details
Accurate / High Reliable Marine & Industrial Clevis Load Pin Load Cell - CLP Series - Transducer Techniques, LLC
Specs
Force Rating 750 to 200000 lbs (340 to 90703 kg)
Force Measured Tension (optional feature); Compression
Package Load Pin
View Details
Force Gauge - PCE-DDM 3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 6744 lbs (3059 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details