FUTEK Advanced Sensor Technology, Inc. LSB200 JR S-Beam Load Cell FSH01887

Description
LSB200 , 5 lb , JR S-Beam Load Cell , Standard , Material - 2024-T4 , #4-40-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 10 ft Long, “No Risk Life Time Warrantyâ€
Description
LSB200 , 5 lb , JR S-Beam Load Cell , Standard , Material - 2024-T4 , #4-40-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 10 ft Long, “No Risk Life Time Warrantyâ€

Suppliers

Company
Product
Description
Supplier Links
LSB200 JR S-Beam Load Cell - FSH01887 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LSB200 JR S-Beam Load Cell
FSH01887
LSB200 JR S-Beam Load Cell FSH01887
LSB200 , 5 lb , JR S-Beam Load Cell , Standard , Material - 2024-T4 , #4-40-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 10 ft Long, “No Risk Life Time Warrantyâ€

LSB200 , 5 lb , JR S-Beam Load Cell , Standard , Material - 2024-T4 , #4-40-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 10 ft Long, “No Risk Life Time Warrantyâ€

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH01887
Product Name LSB200 JR S-Beam Load Cell
Force Rating 5 lbs (2.27 kg)
Accuracy -0.10 to 0.10 ±% Full Scale
Package S-beam
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Compression Load Cell - X-B78 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 40000 lbs (18141 kg)
Force Measured Compression
Output Analog Voltage
View Details
Bending beam load cell HLCA1D1/2.2t - 1-HLCA1D1/2.2T - Hottinger Brüel & Kjær A/S
Specs
Force Rating 4400 lbs (1995 kg)
Shear Type Bending Beam
Output Passive (mV/V)
View Details
Force Gauge 0.12lb/2 oz/50g/0.5N/500 mN - M4-012 - Transcat, Inc.
Specs
Force Rating 0.1200 lbs (0.0544 kg)
Accuracy 0.20 ±% Full Scale
Device Gauge / Indicator
View Details
Force Gauges - 606596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Digital; RS-232 / RS-422 / RS-485; RS232
Device Gauge / Indicator
View Details