FUTEK Advanced Sensor Technology, Inc. QLA247 Thru Hole/Donut Load Cell w/ Welded Washer QSH00639

Description
QLA247 , 1000 lb , Thru Hole/Donut Load Cell w/ Welded Washer , Material - 17-4 PH S.S. , 2.37" [60.2 mm] ID , 28 Awg 4 Conductor Braided Shielded Clear PVC , 10 ft Long.
Description
QLA247 , 1000 lb , Thru Hole/Donut Load Cell w/ Welded Washer , Material - 17-4 PH S.S. , 2.37" [60.2 mm] ID , 28 Awg 4 Conductor Braided Shielded Clear PVC , 10 ft Long.

Suppliers

Company
Product
Description
Supplier Links
QLA247 Thru Hole/Donut Load Cell w/ Welded Washer - QSH00639 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
QLA247 Thru Hole/Donut Load Cell w/ Welded Washer
QSH00639
QLA247 Thru Hole/Donut Load Cell w/ Welded Washer QSH00639
QLA247 , 1000 lb , Thru Hole/Donut Load Cell w/ Welded Washer , Material - 17-4 PH S.S. , 2.37" [60.2 mm] ID , 28 Awg 4 Conductor Braided Shielded Clear PVC , 10 ft Long.

QLA247 , 1000 lb , Thru Hole/Donut Load Cell w/ Welded Washer , Material - 17-4 PH S.S. , 2.37" [60.2 mm] ID , 28 Awg 4 Conductor Braided Shielded Clear PVC , 10 ft Long.

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number QSH00639
Product Name QLA247 Thru Hole/Donut Load Cell w/ Welded Washer
Force Rating 1000 lbs (454 kg)
Accuracy -1.00 to 1.00 ±% Full Scale
Package Donut / Washer
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-12-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 2698 lbs (0.0 to 1223 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Compressive force transducer C2/1kN - 1-C2/1KN - Hottinger Brüel & Kjær A/S
Specs
Force Rating 225 lbs (102 kg)
Accuracy 0.10 ±% Full Scale
Output mV/V (passive strain gauge)
View Details
Through Hole Donut Compression Load Cell (3.00 O.D.) - THD Series - Transducer Techniques, LLC
Specs
Force Rating 2000 to 50000 lbs (907 to 22676 kg)
Force Measured Compression
Package Donut / Washer
View Details
Force Gauge - PCE-DDM 20WI - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 44960 lbs (20390 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details