FUTEK Advanced Sensor Technology, Inc. LCF655 Low Profile Universal Pancake With Tension Base FSH03055

Description
LCF655 , 250000 lb , Low Profile Universal Pancake With Tension Base , Standard , Material - 17-4 PH S.S. , 2 3/4-8-Thread , 4 mV/V , 6 Pin Bendix Receptacle, PT02A-10-6P
Description
LCF655 , 250000 lb , Low Profile Universal Pancake With Tension Base , Standard , Material - 17-4 PH S.S. , 2 3/4-8-Thread , 4 mV/V , 6 Pin Bendix Receptacle, PT02A-10-6P

Suppliers

Company
Product
Description
Supplier Links
LCF655 Low Profile Universal Pancake With Tension Base - FSH03055 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LCF655 Low Profile Universal Pancake With Tension Base
FSH03055
LCF655 Low Profile Universal Pancake With Tension Base FSH03055
LCF655 , 250000 lb , Low Profile Universal Pancake With Tension Base , Standard , Material - 17-4 PH S.S. , 2 3/4-8-Thread , 4 mV/V , 6 Pin Bendix Receptacle, PT02A-10-6P

LCF655 , 250000 lb , Low Profile Universal Pancake With Tension Base , Standard , Material - 17-4 PH S.S. , 2 3/4-8-Thread , 4 mV/V , 6 Pin Bendix Receptacle, PT02A-10-6P

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH03055
Product Name LCF655 Low Profile Universal Pancake With Tension Base
Force Rating 250000 lbs (113379 kg)
Accuracy -0.10 to 0.10 ±% Full Scale
Force Measured Tension
Package Pancake
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-17-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 3822 lbs (0.0 to 1733 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Beam load cell C6 OIML IP68/69K 220kg - 1-HLCB2C6/220KG - Hottinger Brüel & Kjær A/S
Specs
Force Rating 485 lbs (220 kg)
Shear Type Bending Beam
Output Passive (mV/V)
View Details
Through Hole Donut Compression Load Cell (1.00 O.D.) - THA Series - Transducer Techniques, LLC
Specs
Force Rating 50 to 500 lbs (22.68 to 227 kg)
Force Measured Compression
Package Donut / Washer
View Details
Force Gauge - PCE-CS 1000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 2200 lbs (998 kg)
Accuracy 1.00 ±% Full Scale
Force Measured Tension
View Details