FUTEK Advanced Sensor Technology, Inc. LCF456 Fatigue Rated Pancake Load Cell with Tension Base FSH02213

Description
LCF456 , 250 lb , Fatigue Rated Pancake Load Cell with Tension Base , Standard , Material - 2024-T4 , M16x2-Thread , Fatigue Rated , 6 Pin Bendix Receptacle, PT02A-10-6P
Description
LCF456 , 250 lb , Fatigue Rated Pancake Load Cell with Tension Base , Standard , Material - 2024-T4 , M16x2-Thread , Fatigue Rated , 6 Pin Bendix Receptacle, PT02A-10-6P

Suppliers

Company
Product
Description
Supplier Links
LCF456 Fatigue Rated Pancake Load Cell with Tension Base - FSH02213 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LCF456 Fatigue Rated Pancake Load Cell with Tension Base
FSH02213
LCF456 Fatigue Rated Pancake Load Cell with Tension Base FSH02213
LCF456 , 250 lb , Fatigue Rated Pancake Load Cell with Tension Base , Standard , Material - 2024-T4 , M16x2-Thread , Fatigue Rated , 6 Pin Bendix Receptacle, PT02A-10-6P

LCF456 , 250 lb , Fatigue Rated Pancake Load Cell with Tension Base , Standard , Material - 2024-T4 , M16x2-Thread , Fatigue Rated , 6 Pin Bendix Receptacle, PT02A-10-6P

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH02213
Product Name LCF456 Fatigue Rated Pancake Load Cell with Tension Base
Force Rating 250 lbs (113 kg)
Accuracy -0.10 to 0.10 ±% Full Scale
Force Measured Tension
Package Pancake
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauges - 559785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 0.50 ±% Full Scale
Output Digital; RS-232 / RS-422 / RS-485; Rs232
Device Gauge / Indicator
View Details
Force Gauge - PCE-DDM 5 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 11240 lbs (5098 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
Digi Force Gauge, 50lb/25kg/250N - M2-50 - Transcat, Inc.
Specs
Force Rating 50 lbs (22.68 kg)
Device Gauge / Indicator
View Details
Compressive force transducer C2/20kN - 1-C2/20KN - Hottinger Brüel & Kjær A/S
Specs
Force Rating 4496 lbs (2039 kg)
Accuracy 0.10 ±% Full Scale
Output mV/V (passive strain gauge)
View Details