FUTEK Advanced Sensor Technology, Inc. LSB210 Submersible Jr S-Beam Load Cell QSH00555

Description
LSB210 , 10 lb , JR. S-Beam Load Cell , Material - 2024-T4 , M3x0.5-Thread , Submersible , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 5 ft Long
Description
LSB210 , 10 lb , JR. S-Beam Load Cell , Material - 2024-T4 , M3x0.5-Thread , Submersible , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 5 ft Long

Suppliers

Company
Product
Description
Supplier Links
LSB210 Submersible Jr S-Beam Load Cell - QSH00555 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LSB210 Submersible Jr S-Beam Load Cell
QSH00555
LSB210 Submersible Jr S-Beam Load Cell QSH00555
LSB210 , 10 lb , JR. S-Beam Load Cell , Material - 2024-T4 , M3x0.5-Thread , Submersible , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 5 ft Long

LSB210 , 10 lb , JR. S-Beam Load Cell , Material - 2024-T4 , M3x0.5-Thread , Submersible , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 5 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number QSH00555
Product Name LSB210 Submersible Jr S-Beam Load Cell
Force Rating 10 lbs (4.54 kg)
Accuracy -1.00 to 1.00 ±% Full Scale
Package S-beam
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Pressductor PillowBlock Load cells - horizontal force measurement - PFTL101 - ABB Measurement & Analytics
Specs
Force Rating 112 to 4496 lbs (50.98 to 2039 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details
Force Sensors - 20019177-00 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
2 suppliers
Load cell C3 OIML IP68/IP69K 20t - 1-C16A3C3/20T/L-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 40000 lbs (18141 kg)
Shear Type Shear Beam
Output Passive (mV/V)
View Details
Tension and Compression Load Cell - X-S03-A - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 110 lbs (5 to 50 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details