FUTEK Advanced Sensor Technology, Inc. LCF800 Female Threaded Rod Load Cell FSH01858

Description
LCF800 , 150000 lb , Female Threaded Rod Load Cell , Standard , Material - 17-4 PH S.S. , 1 1/2-12-Thread , 28 Awg 6 Conductor Shielded Polyurethane Cable , 10 ft Long
Description
LCF800 , 150000 lb , Female Threaded Rod Load Cell , Standard , Material - 17-4 PH S.S. , 1 1/2-12-Thread , 28 Awg 6 Conductor Shielded Polyurethane Cable , 10 ft Long

Suppliers

Company
Product
Description
Supplier Links
LCF800 Female Threaded Rod Load Cell - FSH01858 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LCF800 Female Threaded Rod Load Cell
FSH01858
LCF800 Female Threaded Rod Load Cell FSH01858
LCF800 , 150000 lb , Female Threaded Rod Load Cell , Standard , Material - 17-4 PH S.S. , 1 1/2-12-Thread , 28 Awg 6 Conductor Shielded Polyurethane Cable , 10 ft Long

LCF800 , 150000 lb , Female Threaded Rod Load Cell , Standard , Material - 17-4 PH S.S. , 1 1/2-12-Thread , 28 Awg 6 Conductor Shielded Polyurethane Cable , 10 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH01858
Product Name LCF800 Female Threaded Rod Load Cell
Force Rating 150000 lbs (68027 kg)
Accuracy -0.25 to 0.25 ±% Full Scale
Output Analog Voltage
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauges - 606590 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Digital; RS-232 / RS-422 / RS-485; RS232
Device Gauge / Indicator
View Details
Digital Force Gauge - M7-5 - Transcat, Inc.
Mark-10 Corporation
Specs
Device Gauge / Indicator
View Details
Sensor - SKDA-4-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 899 lbs (0.0 to 408 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Centered Force Sensor KZ-011-0400-50N-E1-K6-G0 - KZ-011-0400-50N-E1-K6-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 11.24 lbs (5.1 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers