FUTEK Advanced Sensor Technology, Inc. LCF506 Fatigue Rated Pancake Load Cell with Tension Base FSH02990

Description
LCF506 , 12500 lb , Fatigue Rated Pancake Load Cell with Tension Base , 2 mV/V , Material - 17-4 PH S.S. , M33x2-Thread , Fatigue Rated , 6 Pin Bendix Receptacle, PT02A-10-6P
Description
LCF506 , 12500 lb , Fatigue Rated Pancake Load Cell with Tension Base , 2 mV/V , Material - 17-4 PH S.S. , M33x2-Thread , Fatigue Rated , 6 Pin Bendix Receptacle, PT02A-10-6P

Suppliers

Company
Product
Description
Supplier Links
LCF506 Fatigue Rated Pancake Load Cell with Tension Base - FSH02990 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LCF506 Fatigue Rated Pancake Load Cell with Tension Base
FSH02990
LCF506 Fatigue Rated Pancake Load Cell with Tension Base FSH02990
LCF506 , 12500 lb , Fatigue Rated Pancake Load Cell with Tension Base , 2 mV/V , Material - 17-4 PH S.S. , M33x2-Thread , Fatigue Rated , 6 Pin Bendix Receptacle, PT02A-10-6P

LCF506 , 12500 lb , Fatigue Rated Pancake Load Cell with Tension Base , 2 mV/V , Material - 17-4 PH S.S. , M33x2-Thread , Fatigue Rated , 6 Pin Bendix Receptacle, PT02A-10-6P

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH02990
Product Name LCF506 Fatigue Rated Pancake Load Cell with Tension Base
Force Rating 12500 lbs (5669 kg)
Accuracy -0.10 to 0.10 ±% Full Scale
Force Measured Tension
Package Pancake
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

PLATED STEEL PRESSURE SENSOR, 0-653PSIA - 2CP50-71-1 - Heilind Electronics, Inc.
Specs
Device Sensor Element / Chip
View Details
Force Gauge 20lb/320oz/10kg/10000g/100N - M5-20 - Transcat, Inc.
Specs
Force Rating 20 lbs (9.07 kg)
Device Gauge / Indicator
View Details
S-Type load cell RSCC3/200KG - 1-RSCC3/200KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 441 lbs (200 kg)
Force Measured Tension
Output Passive (mV/V)
View Details
Force Gauges - 2553722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Gauge / Indicator
View Details