FUTEK Advanced Sensor Technology, Inc. LCF800 Female Threaded Rod Load Cell FSH01857

Description
LCF800, 100000 lb , Female Threaded Rod Load Cell , Standard , Material - 17-4 PH S.S. , 1 1/2-12-Thread , 28 Awg 6 Conductor Shielded Polyurethane Cable , 10 ft Long
Description
LCF800, 100000 lb , Female Threaded Rod Load Cell , Standard , Material - 17-4 PH S.S. , 1 1/2-12-Thread , 28 Awg 6 Conductor Shielded Polyurethane Cable , 10 ft Long

Suppliers

Company
Product
Description
Supplier Links
LCF800 Female Threaded Rod Load Cell - FSH01857 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LCF800 Female Threaded Rod Load Cell
FSH01857
LCF800 Female Threaded Rod Load Cell FSH01857
LCF800, 100000 lb , Female Threaded Rod Load Cell , Standard , Material - 17-4 PH S.S. , 1 1/2-12-Thread , 28 Awg 6 Conductor Shielded Polyurethane Cable , 10 ft Long

LCF800, 100000 lb , Female Threaded Rod Load Cell , Standard , Material - 17-4 PH S.S. , 1 1/2-12-Thread , 28 Awg 6 Conductor Shielded Polyurethane Cable , 10 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH01857
Product Name LCF800 Female Threaded Rod Load Cell
Force Rating 100000 lbs (45351 kg)
Accuracy -0.25 to 0.25 ±% Full Scale
Output Analog Voltage
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Tension and Compression Load Cell - X-S05-13 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 220 lbs (5 to 100 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Bending beam load cell HLCA1C3/2.2t - 1-HLCA1C3/2.2T - Hottinger Brüel & Kjær A/S
Specs
Force Rating 4400 lbs (1995 kg)
Shear Type Bending Beam
Output Passive (mV/V)
View Details
Force sensor, 300 lbF / 4800 ozF / 150 kgF / 1500 N / 1.5 kN - FS06-300 - Mark-10 Corporation
Specs
Force Rating 337 lbs (153 kg)
Force Measured Tension; Compression
Device Sensor Element / Chip
View Details
Force Gauges - 606593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Digital; RS-232 / RS-422 / RS-485; RS232
Device Gauge / Indicator
View Details