FUTEK Advanced Sensor Technology, Inc. Datasheets for Control and Instrumentation Cables
Control and instrumentation cables are used to supply power to devices, such as analytical instruments and process controllers, used in control and instrumentation systems. They are typically designed for specific industrial protocols and are equipped with shielding to prevent electrostatic or electromagnetic interference between the enclosed wires and external fields.
Control and Instrumentation Cables: Learn more
| Product Name | Notes |
|---|---|
| #24 AWG, 6 Cond. Foil Shield PVC Cable Fab, 10 ft Cable | |
| #24 AWG, 6 Cond. Foil Shield PVC Cable Fab, 100 ft Cable | |
| #24 AWG, 6 Cond. Foil Shield PVC Cable Fab, 15 ft Cable | |
| #24 AWG, 6 Cond. Foil Shield PVC Cable Fab, 20 ft Cable | |
| #24 AWG, 6 Cond. Foil Shield PVC Cable Fab, 30 ft Cable | |
| #24 AWG, 6 Cond. Foil Shield PVC Cable Fab, 40 ft Cable | |
| #24 AWG, 6 Cond. Foil Shield PVC Cable Fab, 50 ft Cable | |
| #24 AWG, 6 Cond. Foil Shield PVC Cable Fab, 60 ft Cable | |
| #24 AWG, 6 Cond. Foil Shield PVC Cable Fab, 70 ft Cable | |
| #24 AWG, 6 Cond. Foil Shield PVC Cable Fab, 80 ft Cable | |
| #24 AWG, 6 Cond. Foil Shield PVC Cable Fab, 90 ft Cable | |
| #30 AWG 10 Cond. Braided Shielded Polyurethane, 5 ft Long | |
| 12 Pin Binder 99-2030-09-12 Molded Connector w/ 26 AWG, 12 Conductor Shielded Cable, 16 ft Long, for TRS600, TRS605, TRD600, TRD605, TRH600, TRH605 | |
| Custom Submersible Cable, 6.5 ft long with Impulse-MHDG-7-BCR connector | |
| DB15 Male Both Ends to Cable Assembly for MTA600 & QIA103, #24 AWG, 12 Conductor Foil Shielded PVC Cable, 10 ft Long | |
| IHH500 Output Connector Cable | |
| IHH500 USB Cable Assembly | |
| ZCC910 , 10 ft Long , 6 Pin Binder 99-2022-09-06 w/ Cable Assembly , TRD300, TRS300, TRH300 , Material - Polyurethane , 6 Conductor , Braided Shielded | |
| ZCC910 , 30 ft Long , 6 Pin Binder 99-2022-09-06 w/ Cable Assembly , TRD300, TRS300, TRH300 , Material - Polyurethane , 6 Conductor , Braided Shielded | |
| ZCC910 , 5 ft Long , 6 Pin Binder 99-2022-09-06 w/ Cable Assembly , TRD300, TRS300, TRH300 , Material - Polyurethane , 6 Conductor , Braided Shielded | |
| ZCC911 , 10 ft Long , 12 Pin Binder 99-2030-09-12 w/ Cable Assembly , TRD600,TRS600, TRH600 Series , Material - Polyurethane , 10 Conductors , Braided Shielded | |
| ZCC911 , 30 ft Long , 12 Pin Binder 99-2030-09-12 w/ Cable Assembly , TRD600,TRS600, TRH600 Series , Material - Polyurethane , 10 Conductors , Braided Shielded | |
| ZCC911 , 50 ft Long , 12 Pin Binder 99-2030-09-12 w/ Cable Assembly , TRD600,TRS600, TRH600 Series , Material - Polyurethane , 10 Conductors , Braided Shielded | |
| ZCC915 , 30 ft Long , 12 Pin Binder 99-2030-09-12 to Male DB25 Cable Assembly , TRS805 Series , Material - Polyurethane , 10 Conductors , Braided Shielded | |
| ZCC918 , 20 ft Long , 12 Pin Binder 99-2030-09-12 w/ Cable Assembly , TRS805 Series , Material - Polyurethane , 10 Conductors , Braided Shielded | |
| ZCC920 , 10 ft Long , 4 Pin Bendix PT06A-8-4S-SR to Cable Assembly , Material - PVC , 28 AWG 4 Conductors , Braided Shielded | |
| ZCC930 , 10 ft Long , 10 Pin Lemo Mating with Cable Assembly , TFF400, 10 Pin Lemo Version , Material - Polyurethane , 28 AWG 6 Conductors , Braided... | |
| ZCC930 , 10 ft Long , 10 Pin Lemo Mating with Cable Assembly , Use w/ MTA400, QMA102 (Q12156) , Material - Polyurethane , 30 AWG 10 Conductors , Braided... | |
| ZCC930 , 10 ft Long , 10 Pin Lemo Mating with Cable Assembly , VCAL Cable , Material - Polyurethane , 28 AWG 6 Conductors , Braided Shielded , FGG.1B.310.CLAD52... | |
| ZCC930 , 100 ft Long , 10 Pin Lemo Mating with Cable Assembly , Use w/ MTA400, QMA102 (Q12156) , Material - Polyurethane , 30 AWG 10 Conductors , Braided... | |
| ZCC930 , 15 ft Long , 10 Pin Lemo Mating with Cable Assembly , Use w/ MTA400, QMA102 (Q12156) , Material - Polyurethane , 30 AWG 10 Conductors , Braided... | |
| ZCC930 , 20 ft Long , 10 Pin Lemo Mating with Cable Assembly , Use w/ MTA400, QMA102 (Q12156) , Material - Polyurethane , 30 AWG 10 Conductors , Braided... | |
| ZCC930 , 30 ft Long , 10 Pin Lemo Mating with Cable Assembly , Use w/ MTA400, QMA102 (Q12156) , Material - Polyurethane , 30 AWG 10 Conductors , Braided... | |
| ZCC930 , 5 ft Long , 10 Pin Lemo Mating with Cable Assembly , Use w/ MTA400, QMA102 (Q12156) , Material - Polyurethane , 30 AWG 10 Conductors , Braided... | |
| ZCC930 , 50 ft Long , 10 Pin Lemo Mating with Cable Assembly , Use w/ MTA400, QMA102 (Q12156) , Material - Polyurethane , 30 AWG 10 Conductors , Braided... | |
| ZCC930 , 78 in , 10 Pin Lemo Mating with Cable Assembly , QMA105 (Q10461) , Material - Polyurethane , 30 AWG 10 Conductors , FGG.1B.310.CLAD52 | |
| ZCC930, 10 Pin Lemo FGG.1B.310.CLAD52 w/ 3x USB210 Sensor mating connections, 6 ft Long. Mates to QMA105 | |
| ZCC939 , 100 ft Long , 4 Pin Right Angle Lemo FHG.0B.304.CLAD35 to Cable Assembly , CC4 Connection , Material - PVC , 28 AWG 4 Conductors , Braided Shielded... | |
| ZCC939 , 15 ft Long , 4 Pin Right Angle Lemo FHG.0B.304.CLAD35 to Cable Assembly , CC4 Connection , Material - PVC , 28 AWG 4 Conductors , Braided Shielded... | |
| ZCC939 , 30 ft Long , 4 Pin Right Angle Lemo FHG.0B.304.CLAD35 to Cable Assembly , CC4 Connection , Material - PVC , 28 AWG 4 Conductors , Braided Shielded... | |
| ZCC939 , 50 ft Long , 4 Pin Right Angle Lemo FHG.0B.304.CLAD35 to Cable Assembly , CC4 Connection , Material - PVC , 28 AWG 4 Conductors , Braided Shielded... | |
| ZCC940 , 100 ft Long , 4 Pin Lemo FGG.0B.304.CLAD to Cable Assembly , CC4 Connection (GOD00047) , Material - PVC , 28 AWG 4 Conductors , Braided Shielded | |
| ZCC940 , 15 ft Long , 4 Pin Lemo FGG.0B.304.CLAD to Cable Assembly , CC4 Connection (GOD00047) , Material - PVC , 28 AWG 4 Conductors , Braided Shielded | |
| ZCC940 , 15 ft Long , 4 Pin Lemo FGG.0B.304.CLAD to Cable Assembly , Standard , Material - Teflon , 26 AWG 4 Conductors , Braided Shielded | |
| ZCC940 , 30 ft Long , 4 Pin Lemo FGG.0B.304.CLAD to Cable Assembly , CC4 Connection (GOD00047) , Material - PVC , 28 AWG 4 Conductors , Braided Shielded | |
| ZCC941 , 15 ft Long , 4 Pin Lemo FGG.0B.304.CLAD to DB9 Male w/ Cable Assembly , CC4 to CSG110 Inline Amplifier , Material - PVC , 28 AWG 4... | |
| ZCC941 , 5 ft Long , 4 Pin Lemo FGG.0B.304.CLAD to DB9 Male w/ Cable Assembly , CC4 to CSG110 Inline Amplifier , Material - PVC , 28 AWG 4... | |
| ZCC942 , 10 ft Long , 4 Pin Lemo FGG.0B.304.CLAD both ends to Cable Assembly , Standard , Material - PVC , 28 AWG 4 Conductors , Braided Shielded | |
| ZCC942 , 10 ft Long , 4 Pin Lemo FGG.0B.304.CLAD both ends to Cable Assembly , Standard , Material - Teflon , 26 AWG 4 Conductors , Braided Shielded | |
| ZCC942 , 10 ft Long , 4 Pin Lemo FGG.0B.304.CLAD both ends to Cable Assembly , w/ Plastic Coil Strain Reliefs , Material - PVC , 28 AWG 4 Conductors... | |
| ZCC942 , 100 ft Long , 4 Pin Lemo FGG.0B.304.CLAD both ends to Cable Assembly , Standard , Material - Teflon , 26 AWG 4 Conductors , Braided Shielded | |
| ZCC942 , 15 ft Long , 4 Pin Lemo FGG.0B.304.CLAD both ends to Cable Assembly , Standard , Material - PVC , 28 AWG 4 Conductors , Braided Shielded | |
| ZCC942 , 15 ft Long , 4 Pin Lemo FGG.0B.304.CLAD both ends to Cable Assembly , Standard , Material - Teflon , 26 AWG 4 Conductors , Braided Shielded | |
| ZCC942 , 20 ft Long , 4 Pin Lemo FGG.0B.304.CLAD both ends to Cable Assembly , Standard , Material - Teflon , 26 AWG 4 Conductors , Braided Shielded | |
| ZCC942 , 25 ft Long , 4 Pin Lemo FGG.0B.304.CLAD both ends to Cable Assembly , CC4 Connection , Material - PVC , 28 AWG 4 Conductors , Braided Shielded... | |
| ZCC942 , 30 ft Long , 4 Pin Lemo FGG.0B.304.CLAD both ends to Cable Assembly , Standard , Material - Teflon , 26 AWG 4 Conductors , Braided Shielded | |
| ZCC942 , 5 ft Long , 4 Pin Lemo FGG.0B.304.CLAD both ends to Cable Assembly , Standard , Material - PVC , 28 AWG 4 Conductors , Braided Shielded | |
| ZCC942 , 5 ft Long , 4 Pin Lemo FGG.0B.304.CLAD both ends to Cable Assembly , Standard , Material - Teflon , 26 AWG 4 Conductors , Braided Shielded | |
| ZCC942 , 50 ft Long , 4 Pin Lemo FGG.0B.304.CLAD both ends to Cable Assembly , Standard , Material - Teflon , 26 AWG 4 Conductors , Braided Shielded | |
| ZCC943 , 15 ft Long , 4 Pin Lemo FGG.0B.304.CLAD to Stuart w/ Cable Assembly , For CC4 to IHH300 , Material - PVC , Braided Shielded | |
| ZCC944 , 5 ft Long , 4 Pin Lemo Mating to 4 Pin Lemo Plug w/ Cable Assembly , VCAL Temperature Extension Cable , Material - PVC , 28 AWG... | |
| ZCC946 , 10 ft Long , 6 Pin Bendix PT06A-10-6S-SR to DB9 Male w/ Cable Assembly , CC1 to CSG110 , Material - Polyurethane , 28 AWG 6 Conductors ,... | |
| ZCC946 , 100 ft Long , 6 Pin Bendix PT06A-10-6S-SR to DB9 Male w/ Cable Assembly , CC1 to CSG110 , Material - Polyurethane , 28 AWG 6 Conductors ,... | |
| ZCC946 , 15 ft Long , 6 Pin Bendix PT06A-10-6S-SR to DB9 Male w/ Cable Assembly , CC1 to CSG110 , Material - Polyurethane , 28 AWG 6 Conductors ,... | |
| ZCC946 , 20 ft Long , 6 Pin Bendix PT06A-10-6S-SR to DB9 Male w/ Cable Assembly , CC1 to CSG110 , Material - Polyurethane , 28 AWG 6 Conductors ,... | |
| ZCC946 , 30 ft Long , 6 Pin Bendix PT06A-10-6S-SR to DB9 Male w/ Cable Assembly , CC1 to CSG110 , Material - Polyurethane , 28 AWG 6 Conductors ,... | |
| ZCC946 , 30 ft Long , 6 Pin Bendix PT06A-10-6S-SR to DB9 Male w/ Cable Assembly , CC2 to CSG110 , Material - Polyurethane , 28 AWG 6 Conductors ,... | |
| ZCC946 , 5 ft Long , 6 Pin Bendix PT06A-10-6S-SR to DB9 Male w/ Cable Assembly , CC1 to CSG110 , Material - Polyurethane , 28 AWG 6 Conductors ,... | |
| ZCC946 , 50 ft Long , 6 Pin Bendix PT06A-10-6S-SR to DB9 Male w/ Cable Assembly , CC1 to CSG110 , Material - Polyurethane , 28 AWG 6 Conductors ,... | |
| ZCC946 , 50 ft Long , 6 Pin Bendix PT06A-10-6S-SR to DB9 Male w/ Cable Assembly , CC2 to CSG110 , Material - Polyurethane , 28 AWG 6 Conductors ,... | |
| ZCC950 , 15 ft Long , 6 Pin Bendix PT06A-10-6S-SR to Cable Assembly , CC1 Code, Molded Strain Relief , Material - Polyurethane , 28 AWG 6 Conductors , Braided... | |
| ZCC950 , 15 ft Long , 6 Pin Bendix PT06A-10-6S-SR to Cable Assembly , Non-Molded Strain Relief (CC1) , Material - Polyurethane , 28 AWG 6 Conductors , Braided Shielded... | |
| ZCC950 , 15 ft Long , 6 Pin Bendix PT06A-10-6S-SR to Cable Assembly , Non-Molded Strain Relief (CC2) , Material - Polyurethane , 28 AWG 6 Conductors , Braided Shielded... | |
| ZCC950 , 20 ft Long , 6 Pin Bendix PT06A-10-6S-SR to Cable Assembly , CC1 Code, Molded Strain Relief , Material - Polyurethane , 28 AWG 6 Conductors , Braided... | |
| ZCC950 , 20 ft Long , 6 Pin Bendix PT06A-10-6S-SR to Cable Assembly , CC1 Code, Non-Molded Strain Relief , Material - Polyurethane , 28 AWG 6 Conductors , Braided... | |
| ZCC950 , 20 ft Long , 6 Pin Bendix PT06A-10-6S-SR to Cable Assembly , High Temperature, Amber Proof , Material - Teflon , 20 AWG 6 Conductors , Braided Shielded... | |
| ZCC950 , 200 ft Long , 6 Pin Bendix PT06A-10-6S-SR to Cable Assembly , Non-Molded Strain Relief (CC1) , Material - Polyurethane , 28 AWG 6 Conductors , Braided Shielded... | |
| ZCC950 , 30 ft Long , 6 Pin Bendix PT06A-10-6S-SR to Cable Assembly , CC1 Code, Molded Strain Relief , Material - Polyurethane , 28 AWG 6 Conductors , Braided... | |
| ZCC950 , 30 ft Long , 6 Pin Bendix PT06A-10-6S-SR to Cable Assembly , Non-Molded Strain Relief (CC2) , Material - Polyurethane , 28 AWG 6 Conductors , Braided Shielded... | |
| ZCC950 , 40 ft Long , 6 Pin Bendix PT06A-10-6S-SR to Cable Assembly , High Temperature, Amber Proof , Material - Teflon , 20 AWG 6 Conductors , Braided Shielded... | |
| ZCC950 , 5 ft Long , 6 Pin Bendix PT06A-10-6S-SR to Cable Assembly , CC1 Code, Molded Strain Relief , Material - Polyurethane , 28 AWG 6 Conductors , Braided... | |
| ZCC950, 15 ft Long, 6 Pin Bendix PT06A-10-6S-SR to Cable Assembly, Non-Molded Strain Relief (CC1) , Material - Polyurethane , 28 AWG 6 Conductors, Braided Shielded Standard, w/ USB A... | |
| ZCC952 , 10 ft Long , 6 Pin Bendix PT06A-10-6S-SR to 10 Pin Lemo FGG.1B.310.CLAD52 Mating Connector with Cable , VCAL Cable - CC1 , Material - Polyurethane , 28... | |
| ZCC952 , 10 ft Long , 6 Pin Bendix PT06A-10-6S-SR to 10 Pin Lemo FGG.1B.310.CLAD52 Mating Connector with Cable , VCAL Cable- CC2 , Material - Polyurethane , 28 AWG... | |
| ZCC953 , 10 ft Long , 10 Pin Bendix PC06A-12.10S(SR) to Cable Assembly , Standard , Material - Polyurethane , 28 AWG 6 Conductors , Braided Shielded | |
| ZCC954 , 10 ft Long , Hirose Mating Connector HR10-7P-6P to Cable Assembly , Standard , Material - PVC , 28 AWG 4 Conductors , Braided Shielded | |
| ZCC954 , 10 ft Long , Hirose Mating Connector HR10-7P-6P to Cable Assembly , Standard , Material - Teflon , 24 AWG 4 Conductors , Braided Shielded | |
| ZCC954 , 15 ft Long , Hirose Mating Connector HR10-7P-6P to Cable Assembly , Standard , Material - Teflon , 26 AWG 4 Conductors , Braided Shielded | |
| ZCC954 , 2 ft Long , Hirose Mating Connector HR10-7P-6P to Cable Assembly , Standard , Material - PVC , 28 AWG 6 Conductors , Spiral Shielded Retractable | |
| ZCC954 , 20 ft Long , Hirose Mating Connector HR10-7P-6P to Cable Assembly , Standard , Material - Polyurethane , 28 AWG 6 Conductors , Braided Shielded | |
| ZCC954 , 20 ft Long , Hirose Mating Connector HR10-7P-6P to Cable Assembly , Standard , Material - PVC , 28 AWG 4 Conductors , Braided Shielded | |
| ZCC955 , 10 ft Long , 6 Pin Bendix PT06A-10-6S-SR both end with Cable Assembly , CC1 Connection , Material - Polyurethane , 28 AWG 6 Conductors , Braided Shielded... | |
| ZCC955 , 10 ft Long , 6 Pin Bendix PT06A-10-6S-SR both end with Cable Assembly , CC2 Connection , Material - Polyurethane , 28 AWG 6 Conductors , Braided Shielded... | |
| ZCC955 , 10 ft Long , 6 Pin Bendix PT06A-10-6S-SR both end with Cable Assembly , Standard , Material - Polyurethane , 28 AWG 6 Conductors , Spiral Shielded | |
| ZCC955 , 10 ft Long , 6 Pin Bendix PT06A-10-6S-SR both end with Cable Assembly , Standard , Material - PVC , 24 AWG 6 Conductors , Foil Shielded | |
| ZCC955 , 15 ft Long , 6 Pin Bendix PT06A-10-6S-SR both end with Cable Assembly , CC1 Connection , Material - Polyurethane , 28 AWG 6 Conductors , Braided Shielded... | |
| ZCC955 , 15 ft Long , 6 Pin Bendix PT06A-10-6S-SR both end with Cable Assembly , CC2 Connection , Material - Polyurethane , 28 AWG 6 Conductors , Braided Shielded... | |
| ZCC955 , 20 ft Long , 6 Pin Bendix PT06A-10-6S-SR both end with Cable Assembly , CC1 Connection , Material - Polyurethane , 28 AWG 6 Conductors , Braided Shielded... | |
| ZCC955 , 20 ft Long , 6 Pin Bendix PT06A-10-6S-SR both end with Cable Assembly , CC2 Connection , Material - Polyurethane , 28 AWG 6 Conductors , Braided Shielded... | |
| ZCC955 , 5 ft Long , 6 Pin Bendix PT06A-10-6S-SR both end with Cable Assembly , CC1 Connection , Material - Polyurethane , 28 AWG 6 Conductors , Braided Shielded... | |
| ZCC955 , 5 ft Long , 6 Pin Bendix PT06A-10-6S-SR both end with Cable Assembly , CC2 Connection , Material - Polyurethane , 28 AWG 6 Conductors , Braided Shielded... | |
| ZCC955 , 60 ft Long , 6 Pin Bendix PT06A-10-6S-SR both end with Cable Assembly , Standard , Material - PVC , 24 AWG 6 Conductors , Foil Shielded | |
| ZCC960 , 5 ft Long , DB9 Male to Cable Assembly , Standard , Material - PVC , 28 AWG 4 Conductors , Braided Shielded | |
| ZCC960, DB9 Female to 28 AWG 6 Conductor Poly Cable, 5 ft Long, CSG110 Power Side | |
| ZCC961 , 10 ft Long , DB9 Female to Cable Assembly , Standard , Material - Polyurethane , 28 AWG 6 Conductors , Braided Shielded , CSG110 Power Side | |
| ZCC961 , 100 ft Long , DB9 Female to Cable Assembly , Standard , Material - Polyurethane , 28 AWG 6 Conductors , Braided Shielded , CSG110 Power Side | |
| ZCC961 , 15 ft Long , DB9 Female to Cable Assembly , Standard , Material - Polyurethane , 28 AWG 6 Conductors , Braided Shielded , CSG110 Power Side | |
| ZCC961 , 200 ft Long , DB9 Female to Cable Assembly , Standard , Material - Polyurethane , 28 AWG 6 Conductors , Braided Shielded , CSG110 Power Side | |
| ZCC961 , 30 ft Long , DB9 Female to Cable Assembly , Standard , Material - Polyurethane , 28 AWG 6 Conductors , Braided Shielded , CSG110 Power Side | |
| ZCC961 , 30 ft Long , DB9 Female to Cable Assembly , Standard , Material - PVC , 24 AWG 6 Conductors , Foil Shielded | |
| ZCC961 , 5 ft Long , DB9 Female to Cable Assembly , Standard , Material - Polyurethane , 28 AWG 6 Conductors , Braided Shielded | |
| ZCC963 , 15 ft Long , DB9 Female to Cable Assembly (Sensor w/ DB9 & TEDS) , CC15 , Material - Polyurethane , 28 AWG 6 Conductors , Braided Shielded... | |
| ZCC970 , 10 ft Long , 4 Pin Microtech Mating Connector DP-4S-1 and Cable Assembly , Standard , Material - Teflon , 29 AWG 4 Conductors , Braided Shielded | |
| ZCC970 , 100 ft Long , 4 Pin Microtech Mating Connector DP-4S-1 and Cable Assembly , Standard , Material - Teflon , 29 AWG 4 Conductors , Braided Shielded | |
| ZCC970 , 30 ft Long , 4 Pin Microtech Mating Connector DP-4S-1 and Cable Assembly , Standard , Material - Teflon , 29 AWG 4 Conductors , Spiral Shielded | |
| ZCC972 , 4 ft Long , Stuart Connector and Cable Assembly , For IHH300 , Material - Teflon , 26 AWG 4 Conductors , Braided Shielded | |
| ZCC975 , 10 ft Long , DB15 Male & Cable Assembly , For MTA600 (QMA100/Q11192) , Material - PVC , 3x 28 AWG 4 Conductors , Braided Shielded Cables with... | |
| ZCC980 , 10 ft Long , 10 Pin Bendix PT06A-12-10S-SR to Cable Assembly , For TRD305 , Material - Polyurethane , 30 AWG 10 Conductors , Braided Shielded | |
| ZCC980 , 100 ft Long , 10 Pin Bendix PT06A-12-10S-SR to Cable Assembly , Material - Polyurethane , 30 AWG 10 Conductors , Braided Shielded | |
| ZCC980 , 15 ft Long , 10 Pin Bendix PT06A-12-10S-SR to Cable Assembly , Material - Polyurethane , 30 AWG 10 Conductors , Braided Shielded | |
| ZCC980 , 20 ft Long , 10 Pin Bendix PT06A-12-10S-SR to Cable Assembly , Material - Polyurethane , 30 AWG 10 Conductors , Braided Shielded | |
| ZCC980 , 30 ft Long , 10 Pin Bendix PT06A-12-10S-SR to Cable Assembly , Material - Polyurethane , 30 AWG 10 Conductors , Braided Shielded | |
| ZCC980 , 5 ft Long , 10 Pin Bendix PT06A-12-10S-SR to Cable Assembly , Material - Polyurethane , 30 AWG 10 Conductors , Braided Shielded | |
| ZCC980 , 50 ft Long , 10 Pin Bendix PT06A-12-10S-SR to Cable Assembly , Material - Polyurethane , 30 AWG 10 Conductors , Braided Shielded | |
| ZCC981 , 10 ft Long , 4 Pin Lemo Mating FGG.0B.304.CLAD35 (CC4) to Bendix Receptacle Plug PT06A-10-6P-SR (CC2) w/ Cable Assembly, Material - PVC , 28 AWG 6 Conductors ,... | |
| ZCC982 , 7 ft Long , RS232 DB9 Female To Pigtail For IAC500 , Connector / Cable Assembly For IPM500/IPM490 w/ TEDS option , , | |
| ZCC983 , 15 ft Long , Stuart Connector to 6 Pin Bendix , For CC1 to IHH300 , Material - Polyurethane , Braided Shielded | |
| ZCC984 , 7 ft Long , 8 Pin Binder to RS232 DB9 Cable Assembly | |
| ZCC985 , 15 ft Long , 6 Pin Right Angle Bendix PT08E-10-6S-SR to Cable Assembly , Non-Molded Strain Relief (CC1) , Material - Polyurethane , 28 AWG 6 Conductors ,... | |
| ZCC986 , 20 ft Long , Mating Connector MS3106F-14S-6S to Cable Assembly , High Temperature, Amber Proof , Material - Teflon , 20 AWG 6 Conductors , Braided Shielded | |
| ZCC986 , 40 ft Long , Mating Connector MS3106F-14S-6S to Cable Assembly , High Temperature, Amber Proof , Material - Teflon , 20 AWG 6 Conductors , Braided Shielded | |
| ZCC987 , 10 ft Long , 10 Pin Bendix PT06A-12-10S-SR to DB9 w/ Cable Assembly , For TRD305 to CSG110 , Material - Polyurethane , 30 AWG 10 Conductors ,... | |
| ZCF900 , 5 ft Long , 24 AWG , Standard , Material - PVC , 6 Conductor , Foil Shielded | |
| ZCF935 , 100 ft Long , 30 AWG , Standard , Material - Polyurethane , 10 Conductors , Braided Shielded | |
| ZCF935 , 50 ft Long , 30 AWG , Standard , Material - Polyurethane , 10 Conductors , Braided Shielded |