FUTEK Advanced Sensor Technology, Inc. LLB390 Ultra Thin Load Button w/ Mounting FSH03419

Description
LLB390 , 1 lb , Ultra Thin Load Button w/ Mounting , 1000 Ohm , Material - 17-4 PH S.S. , 34 Awg 4 Conductor Braided Shielded Cable , 10 ft Long
Description
LLB390 , 1 lb , Ultra Thin Load Button w/ Mounting , 1000 Ohm , Material - 17-4 PH S.S. , 34 Awg 4 Conductor Braided Shielded Cable , 10 ft Long

Suppliers

Company
Product
Description
Supplier Links
LLB390 Ultra Thin Load Button w/ Mounting - FSH03419 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LLB390 Ultra Thin Load Button w/ Mounting
FSH03419
LLB390 Ultra Thin Load Button w/ Mounting FSH03419
LLB390 , 1 lb , Ultra Thin Load Button w/ Mounting , 1000 Ohm , Material - 17-4 PH S.S. , 34 Awg 4 Conductor Braided Shielded Cable , 10 ft Long

LLB390 , 1 lb , Ultra Thin Load Button w/ Mounting , 1000 Ohm , Material - 17-4 PH S.S. , 34 Awg 4 Conductor Braided Shielded Cable , 10 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH03419
Product Name LLB390 Ultra Thin Load Button w/ Mounting
Force Rating 1 lbs (0.4535 kg)
Accuracy -1.00 to 1.00 ±% Full Scale
Output Analog Voltage
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauges - 7252075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 0.50 ±% Full Scale
Output Digital; RS-232 / RS-422 / RS-485; Rs232
Device Gauge / Indicator
View Details
Force Gauge - PCE-CS 5000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 11023 lbs (4999 kg)
Force Measured Tension
Device Gauge / Indicator
View Details
Digital Force Gauge - M7-2 - Transcat, Inc.
Mark-10 Corporation
Specs
Device Gauge / Indicator
View Details
Single Point Load Cell PW15PHC3/20KG - 1-PW15PHC3/20KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 44.1 lbs (20 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details