FUTEK Advanced Sensor Technology, Inc. LCA305 Miniature Load Column Load Cell FSH01769

Description
LCA305 , 10000 lb , Miniature Load Column Load Cell , Standard , Material - 17-4 PH S.S. , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10 ft Long
Description
LCA305 , 10000 lb , Miniature Load Column Load Cell , Standard , Material - 17-4 PH S.S. , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10 ft Long

Suppliers

Company
Product
Description
Supplier Links
LCA305 Miniature Load Column Load Cell - FSH01769 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LCA305 Miniature Load Column Load Cell
FSH01769
LCA305 Miniature Load Column Load Cell FSH01769
LCA305 , 10000 lb , Miniature Load Column Load Cell , Standard , Material - 17-4 PH S.S. , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10 ft Long

LCA305 , 10000 lb , Miniature Load Column Load Cell , Standard , Material - 17-4 PH S.S. , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH01769
Product Name LCA305 Miniature Load Column Load Cell
Force Rating 10000 lbs (4535 kg)
Accuracy -1.00 to 1.00 ±% Full Scale
Package Canister
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Tension and Compression Load Cell - X-S07-B - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 110 lbs (5 to 50 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Beam load cell C3 OIML IP68/IP69K 110kg - 1-HLCB2C3/110KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 243 lbs (110 kg)
Shear Type Bending Beam
Output Passive (mV/V)
View Details
Force sensor, 50 lbF / 800 ozF / 25 kgF / 25000 gF / 250 N - FS05-50 - Mark-10 Corporation
Specs
Force Rating 56.2 lbs (25.49 kg)
Force Measured Tension; Compression
Device Sensor Element / Chip
View Details
Force Gauges - 559785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 0.50 ±% Full Scale
Output Digital; RS-232 / RS-422 / RS-485; Rs232
Device Gauge / Indicator
View Details