FUTEK Advanced Sensor Technology, Inc. LSB300 Tension & Compression Load Cell FSH02075

Description
LSB300 , 50 lb , Tension & Compression Load Cell , Standard , Material - 2024-T4 , 1/4-28-Thread , 28 Awg 6 Conductor Shielded Polyurethane Cable , 5 ft Long
Description
LSB300 , 50 lb , Tension & Compression Load Cell , Standard , Material - 2024-T4 , 1/4-28-Thread , 28 Awg 6 Conductor Shielded Polyurethane Cable , 5 ft Long

Suppliers

Company
Product
Description
Supplier Links
LSB300 Tension & Compression Load Cell - FSH02075 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LSB300 Tension & Compression Load Cell
FSH02075
LSB300 Tension & Compression Load Cell FSH02075
LSB300 , 50 lb , Tension & Compression Load Cell , Standard , Material - 2024-T4 , 1/4-28-Thread , 28 Awg 6 Conductor Shielded Polyurethane Cable , 5 ft Long

LSB300 , 50 lb , Tension & Compression Load Cell , Standard , Material - 2024-T4 , 1/4-28-Thread , 28 Awg 6 Conductor Shielded Polyurethane Cable , 5 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH02075
Product Name LSB300 Tension & Compression Load Cell
Force Rating 50 lbs (22.68 kg)
Accuracy -0.05 to 0.05 ±% Full Scale
Force Measured Tension; Compression
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauges - 606586 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Digital; RS-232 / RS-422 / RS-485; RS232
Device Gauge / Indicator
View Details
Force Gauge - PCE-DDM 3WI - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 6744 lbs (3059 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
MR04-2 - Force sensor, 2 lbF / 32 ozF / 1 kgF / 1000 gF / 10 N, #4-40 - MR04-2 - Mark-10 Corporation
Specs
Force Rating 2.25 lbs (1.02 kg)
Force Measured Compression
Package Miniature
View Details
S-Type load cell RSCC3/500KG - 1-RSCC3/500KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 1102 lbs (500 kg)
Force Measured Tension
Output Passive (mV/V)
View Details