FUTEK Advanced Sensor Technology, Inc. Datasheets for NEMA and IP Enclosures
NEMA and IP enclosures are designed to house electrical components, protect personnel from accidental injury, and prevent the ingress of environmental contaminants such as dust and water. NEMA enclosures are rated by the National Electrical Manufacturers Association (NEMA) and designed for hazardous or non-hazardous locations and indoor or outdoor use. Ingress protection (IP) enclosures provide protection against foreign objects and moisture.
NEMA and IP Enclosures: Learn more
| Product Name | Notes |
|---|---|
| IAC200 , Junction Box- 4 Channel , Nema 4 Rating , Material - Polyurethane , Standard | |
| IAC200, Junction Box - 4 Channel, Nema 4 Rating, Material - Polyurethane, Analog Output, +/-5, +/-10 VDC, 4-20 mA, -3db cutoff frequency at 1 KHz |