FUTEK Advanced Sensor Technology, Inc. LCF701 Fatique Rated Pancake Load Cell FSH03052

Description
LCF701 , Ch 1: 200000 lb; Ch 2: 200000 lb , Fatique Rated Pancake Load Cell , 2 mV/V , Material - 17-4 PH S.S. , M90x3-Thread , Dual Bridge , 6 Pin Bendix Receptacle, PT02A-10-6P
Description
LCF701 , Ch 1: 200000 lb; Ch 2: 200000 lb , Fatique Rated Pancake Load Cell , 2 mV/V , Material - 17-4 PH S.S. , M90x3-Thread , Dual Bridge , 6 Pin Bendix Receptacle, PT02A-10-6P

Suppliers

Company
Product
Description
Supplier Links
LCF701 Fatique Rated Pancake Load Cell - FSH03052 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LCF701 Fatique Rated Pancake Load Cell
FSH03052
LCF701 Fatique Rated Pancake Load Cell FSH03052
LCF701 , Ch 1: 200000 lb; Ch 2: 200000 lb , Fatique Rated Pancake Load Cell , 2 mV/V , Material - 17-4 PH S.S. , M90x3-Thread , Dual Bridge , 6 Pin Bendix Receptacle, PT02A-10-6P

LCF701 , Ch 1: 200000 lb; Ch 2: 200000 lb , Fatique Rated Pancake Load Cell , 2 mV/V , Material - 17-4 PH S.S. , M90x3-Thread , Dual Bridge , 6 Pin Bendix Receptacle, PT02A-10-6P

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH03052
Product Name LCF701 Fatique Rated Pancake Load Cell
Force Rating 200000 lbs (90703 kg)
Accuracy -0.20 to 0.20 ±% Full Scale
Package Pancake
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-1.5-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 337 lbs (0.0 to 153 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Compressive force transducer C2/1kN - 1-C2/1KN - Hottinger Brüel & Kjær A/S
Specs
Force Rating 225 lbs (102 kg)
Accuracy 0.10 ±% Full Scale
Output mV/V (passive strain gauge)
View Details
Accurate / High Reliable Marine & Industrial Clevis Load Pin Load Cell - CLP Series - Transducer Techniques, LLC
Specs
Force Rating 750 to 200000 lbs (340 to 90703 kg)
Force Measured Tension (optional feature); Compression
Package Load Pin
View Details
Force Gauge - PCE-CS 3000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 6613 lbs (2999 kg)
Force Measured Tension
Device Gauge / Indicator
View Details