FUTEK Advanced Sensor Technology, Inc. LSB200 JR S-Beam Load Cell FSH02224

Description
LSB200 , 25 lb , JR S-Beam Load Cell , Standard , Material - 17-4 PH S.S. , M3x0.5-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 10 ft Long, “No Risk Life Time Warrantyâ€
Description
LSB200 , 25 lb , JR S-Beam Load Cell , Standard , Material - 17-4 PH S.S. , M3x0.5-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 10 ft Long, “No Risk Life Time Warrantyâ€

Suppliers

Company
Product
Description
Supplier Links
LSB200 JR S-Beam Load Cell - FSH02224 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LSB200 JR S-Beam Load Cell
FSH02224
LSB200 JR S-Beam Load Cell FSH02224
LSB200 , 25 lb , JR S-Beam Load Cell , Standard , Material - 17-4 PH S.S. , M3x0.5-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 10 ft Long, “No Risk Life Time Warrantyâ€

LSB200 , 25 lb , JR S-Beam Load Cell , Standard , Material - 17-4 PH S.S. , M3x0.5-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 10 ft Long, “No Risk Life Time Warrantyâ€

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH02224
Product Name LSB200 JR S-Beam Load Cell
Force Rating 25 lbs (11.34 kg)
Accuracy -0.10 to 0.10 ±% Full Scale
Package S-beam
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Force sensor, 1000 lbF / 16000 ozF / 500 kgF / 5000 N / 5 kN - MR01-1000 - Mark-10 Corporation
Specs
Force Rating 1124 lbs (510 kg)
Force Measured Tension; Compression
Package S-beam
View Details
Sensor - SKDA-12-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 2698 lbs (0.0 to 1223 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
PLATED STEEL PRESSURE SENSOR, 0-653PSIA - 2CP50-71-1 - Heilind Electronics, Inc.
Specs
Device Sensor Element / Chip
View Details
Force Gauges - 7252069 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 0.50 ±% Full Scale
Output Digital; RS-232 / RS-422 / RS-485; Rs232
Device Gauge / Indicator
View Details