FUTEK Advanced Sensor Technology, Inc. LCF455 Low Profile Universal Pancake With Tension Base FSH02107

Description
LCF455 , 1000 lb , Low Profile Universal Pancake With Tension Base , Standard , Material - 2024-T4 , M16x2-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P
Description
LCF455 , 1000 lb , Low Profile Universal Pancake With Tension Base , Standard , Material - 2024-T4 , M16x2-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P

Suppliers

Company
Product
Description
Supplier Links
LCF455 Low Profile Universal Pancake With Tension Base - FSH02107 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LCF455 Low Profile Universal Pancake With Tension Base
FSH02107
LCF455 Low Profile Universal Pancake With Tension Base FSH02107
LCF455 , 1000 lb , Low Profile Universal Pancake With Tension Base , Standard , Material - 2024-T4 , M16x2-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P

LCF455 , 1000 lb , Low Profile Universal Pancake With Tension Base , Standard , Material - 2024-T4 , M16x2-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH02107
Product Name LCF455 Low Profile Universal Pancake With Tension Base
Force Rating 1000 lbs (454 kg)
Accuracy -0.10 to 0.10 ±% Full Scale
Force Measured Tension
Package Pancake
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-12-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 2698 lbs (0.0 to 1223 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Digital loadcell external trig, CANopen - 1-FIT7ASC3/10KG - Hottinger Brüel & Kjær A/S
Specs
Force Rating 22.05 lbs (10 kg)
Output CANopen
Device Sensor Element / Chip; Sensor / Transducer
View Details
Economical Beading Beam Load Cell - EBB Series - Transducer Techniques, LLC
Specs
Force Rating 1 to 10 lbs (0.4535 to 4.54 kg)
Shear Type Bending Beam
Output Analog Voltage
View Details
Force Gauge - PCE-CS 1000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 2200 lbs (998 kg)
Accuracy 1.00 ±% Full Scale
Force Measured Tension
View Details