FUTEK Advanced Sensor Technology, Inc. LSB303 Tension & Compression Load Cell FSH02094

Description
LSB303 , 200 lb , Tension & Compression Load Cell , Rated Output (3mV/V, 350 ohm) , Material - 17-4 PH S.S. , 1/4-28-Thread , 28 Awg 6 Conductor Shielded Polyurethane Cable , 5 ft Long
Description
LSB303 , 200 lb , Tension & Compression Load Cell , Rated Output (3mV/V, 350 ohm) , Material - 17-4 PH S.S. , 1/4-28-Thread , 28 Awg 6 Conductor Shielded Polyurethane Cable , 5 ft Long

Suppliers

Company
Product
Description
Supplier Links
LSB303 Tension & Compression Load Cell - FSH02094 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LSB303 Tension & Compression Load Cell
FSH02094
LSB303 Tension & Compression Load Cell FSH02094
LSB303 , 200 lb , Tension & Compression Load Cell , Rated Output (3mV/V, 350 ohm) , Material - 17-4 PH S.S. , 1/4-28-Thread , 28 Awg 6 Conductor Shielded Polyurethane Cable , 5 ft Long

LSB303 , 200 lb , Tension & Compression Load Cell , Rated Output (3mV/V, 350 ohm) , Material - 17-4 PH S.S. , 1/4-28-Thread , 28 Awg 6 Conductor Shielded Polyurethane Cable , 5 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH02094
Product Name LSB303 Tension & Compression Load Cell
Force Rating 200 lbs (90.7 kg)
Accuracy -0.05 to 0.05 ±% Full Scale
Force Measured Tension; Compression
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Compression Load Cell - X-C01-08 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 6.62 to 220 lbs (3 to 100 kg)
Force Measured Compression
Output Analog Voltage
View Details
Single Point load cell PW15AH C3MI8 50kg - 1-PW15AHMI/50KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 110 lbs (50 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details
Force sensor, 0.25 lbF / 4 ozF / 100 gF / 1 N / 1000 mN - FS05-025 - Mark-10 Corporation
Specs
Force Rating 0.2248 lbs (0.1020 kg)
Force Measured Tension; Compression
Device Sensor Element / Chip
View Details
Force Gauges - 7252075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 0.50 ±% Full Scale
Output Digital; RS-232 / RS-422 / RS-485; Rs232
Device Gauge / Indicator
View Details