FUTEK Advanced Sensor Technology, Inc. LLB210 SubminiatureThreaded Load Button FSH02709

Description
LLB210 , 25 lb , Subminiature Threaded Load Button , Standard , Material - 17-4 PH S.S. , #2-56-Thread , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 10 ft Long
Description
LLB210 , 25 lb , Subminiature Threaded Load Button , Standard , Material - 17-4 PH S.S. , #2-56-Thread , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 10 ft Long

Suppliers

Company
Product
Description
Supplier Links
LLB210 SubminiatureThreaded Load Button - FSH02709 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LLB210 SubminiatureThreaded Load Button
FSH02709
LLB210 SubminiatureThreaded Load Button FSH02709
LLB210 , 25 lb , Subminiature Threaded Load Button , Standard , Material - 17-4 PH S.S. , #2-56-Thread , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 10 ft Long

LLB210 , 25 lb , Subminiature Threaded Load Button , Standard , Material - 17-4 PH S.S. , #2-56-Thread , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 10 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH02709
Product Name LLB210 SubminiatureThreaded Load Button
Force Rating 25 lbs (11.34 kg)
Accuracy -0.50 to 0.50 ±% Full Scale
Output Analog Voltage
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-4-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 899 lbs (0.0 to 408 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Single point load cell PW2DC3/7.2kg - 1-PW2DC3/7.2KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 15.88 lbs (7.2 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details
Precision Fatigue Resistant Load Cell Universal Tension / Compression - SWP Series - Transducer Techniques, LLC
Specs
Force Rating 1000 to 50000 lbs (454 to 22676 kg)
Force Measured Tension (optional feature); Compression
Package Donut / Washer
View Details
Force Gauge - PCE-CS 3000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 6613 lbs (2999 kg)
Force Measured Tension
Device Gauge / Indicator
View Details