FUTEK Advanced Sensor Technology, Inc. LLW350 Force Washer Load Cell QSH01090

Description
LLW350 , 20000 lb , Force Washer Load Cell , Vibration Rated , Material - 17-4 PH S.S. , 1/2" [12.7 mm] ID , Fatigue Rated , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10 ft Long
Description
LLW350 , 20000 lb , Force Washer Load Cell , Vibration Rated , Material - 17-4 PH S.S. , 1/2" [12.7 mm] ID , Fatigue Rated , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10 ft Long

Suppliers

Company
Product
Description
Supplier Links
LLW350 Force Washer Load Cell - QSH01090 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LLW350 Force Washer Load Cell
QSH01090
LLW350 Force Washer Load Cell QSH01090
LLW350 , 20000 lb , Force Washer Load Cell , Vibration Rated , Material - 17-4 PH S.S. , 1/2" [12.7 mm] ID , Fatigue Rated , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10 ft Long

LLW350 , 20000 lb , Force Washer Load Cell , Vibration Rated , Material - 17-4 PH S.S. , 1/2" [12.7 mm] ID , Fatigue Rated , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number QSH01090
Product Name LLW350 Force Washer Load Cell
Force Rating 20000 lbs (9070 kg)
Output Analog Voltage
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Tension and Compression Load Cell - X-S09-A-OP-W12 - XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 441 lbs (5 to 200 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Single point load cell PWSEC3/100kg - 1-PWSEC3/100KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 220 lbs (100 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details
MR04-5 - Force sensor, 5 lbF / 80 ozF / 2.5 kgF / 2500 gF / 25 N, #4-40 - MR04-5 - Mark-10 Corporation
Specs
Force Rating 5.62 lbs (2.55 kg)
Force Measured Compression
Package Miniature
View Details
Force Gauges - 7226947 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 0.50 ±% Full Scale
Output Digital; RS-232 / RS-422 / RS-485; Rs232
Device Gauge / Indicator
View Details