FUTEK Advanced Sensor Technology, Inc. QLA183 Idler Sheave Pin Load Cell QSH00320

Description
QLA183 , 7500 lb , Idler Sheave Pin , Load Pin , Clevis Pin Load Cell , 1.999" [50.77 mm] OD , Material - 17-4 PH S.S. , 2" Shaft Long , 28 Awg 6 Conductor Shielded Polyurethane Cable , 5 ft Long
Description
QLA183 , 7500 lb , Idler Sheave Pin , Load Pin , Clevis Pin Load Cell , 1.999" [50.77 mm] OD , Material - 17-4 PH S.S. , 2" Shaft Long , 28 Awg 6 Conductor Shielded Polyurethane Cable , 5 ft Long

Suppliers

Company
Product
Description
Supplier Links
QLA183 Idler Sheave Pin Load Cell - QSH00320 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
QLA183 Idler Sheave Pin Load Cell
QSH00320
QLA183 Idler Sheave Pin Load Cell QSH00320
QLA183 , 7500 lb , Idler Sheave Pin , Load Pin , Clevis Pin Load Cell , 1.999" [50.77 mm] OD , Material - 17-4 PH S.S. , 2" Shaft Long , 28 Awg 6 Conductor Shielded Polyurethane Cable , 5 ft Long

QLA183 , 7500 lb , Idler Sheave Pin , Load Pin , Clevis Pin Load Cell , 1.999" [50.77 mm] OD , Material - 17-4 PH S.S. , 2" Shaft Long , 28 Awg 6 Conductor Shielded Polyurethane Cable , 5 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number QSH00320
Product Name QLA183 Idler Sheave Pin Load Cell
Force Rating 7500 lbs (3401 kg)
Accuracy -3.00 to 3.00 ±% Full Scale
Package Load Pin
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauges - 2553723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Gauge / Indicator
View Details
Force sensor, 100 lbF / 1600 ozF / 50 kgF / 50000 gF / 500 N - FS06-100 - Mark-10 Corporation
Specs
Force Rating 112 lbs (50.98 kg)
Force Measured Tension; Compression
Device Sensor Element / Chip
View Details
Sensor - SKDA-17-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 3822 lbs (0.0 to 1733 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Centered Force Sensor KZ-011-0400-50N-E1-K1-G0 - KZ-011-0400-50N-E1-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 11.24 lbs (5.1 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers