FUTEK Advanced Sensor Technology, Inc. QLA256 Special JR S-Beam Load Cell QSH00724

Description
QLA256 (LSB200 Type) , 1 lb , Special JR S-Beam Load Cell , Material - 2024-T4 , M3x0.5-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 2 ft Long with 6 Pins Hirose Mating Connector
Description
QLA256 (LSB200 Type) , 1 lb , Special JR S-Beam Load Cell , Material - 2024-T4 , M3x0.5-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 2 ft Long with 6 Pins Hirose Mating Connector

Suppliers

Company
Product
Description
Supplier Links
QLA256 Special JR S-Beam Load Cell - QSH00724 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
QLA256 Special JR S-Beam Load Cell
QSH00724
QLA256 Special JR S-Beam Load Cell QSH00724
QLA256 (LSB200 Type) , 1 lb , Special JR S-Beam Load Cell , Material - 2024-T4 , M3x0.5-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 2 ft Long with 6 Pins Hirose Mating Connector

QLA256 (LSB200 Type) , 1 lb , Special JR S-Beam Load Cell , Material - 2024-T4 , M3x0.5-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 2 ft Long with 6 Pins Hirose Mating Connector

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number QSH00724
Product Name QLA256 Special JR S-Beam Load Cell
Force Rating 1 lbs (0.4535 kg)
Accuracy -0.10 to 0.10 ±% Full Scale
Package S-beam
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Pressductor PillowBlock Load cells - vertical force measurement - PFCL201 - ABB Measurement & Analytics
Specs
Force Rating 1124 to 11240 lbs (510 to 5098 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details
Force Sensors - EFN30-10KN-C20028 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
2 suppliers
Single point load cell PW16AC3/660KG - 1-PW16AC3/660KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 1455 lbs (660 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details
Compression Load Cell - X-C02-3M - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Measured Compression
Device Sensor / Transducer
Technology Strain Gauge
View Details