FUTEK Advanced Sensor Technology, Inc. LLB450 Load Button Load Cell FSH01816

Description
LLB450 , 5000 lb , Load Button Load Cell , Bottom #6-32 Tapped Holes , Material - 17-4 PH S.S. , 24 Awg 4 Conductor Braided Shielded Teflon Cable , 20 ft Long
Description
LLB450 , 5000 lb , Load Button Load Cell , Bottom #6-32 Tapped Holes , Material - 17-4 PH S.S. , 24 Awg 4 Conductor Braided Shielded Teflon Cable , 20 ft Long

Suppliers

Company
Product
Description
Supplier Links
LLB450 Load Button Load Cell - FSH01816 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LLB450 Load Button Load Cell
FSH01816
LLB450 Load Button Load Cell FSH01816
LLB450 , 5000 lb , Load Button Load Cell , Bottom #6-32 Tapped Holes , Material - 17-4 PH S.S. , 24 Awg 4 Conductor Braided Shielded Teflon Cable , 20 ft Long

LLB450 , 5000 lb , Load Button Load Cell , Bottom #6-32 Tapped Holes , Material - 17-4 PH S.S. , 24 Awg 4 Conductor Braided Shielded Teflon Cable , 20 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH01816
Product Name LLB450 Load Button Load Cell
Force Rating 5000 lbs (2268 kg)
Accuracy -0.50 to 0.50 ±% Full Scale
Output Analog Voltage
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauges - 7252053 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 0.25 ±% Full Scale
Output Digital; RS-232 / RS-422 / RS-485; Rs232
Device Gauge / Indicator
View Details
Force Gauge - PCE-DDM 5WI - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 11240 lbs (5098 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
Ergonomics force gauge, 200 lbF / 1000 N - ME-200 - Transcat, Inc.
Specs
Force Rating 200 lbs (90.7 kg)
Accuracy 0.20 ±% Full Scale
Device Gauge / Indicator
View Details
Ring Force Transducer - 1217C5 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Output Piezoelectric charge
Device Sensor Element / Chip; Sensor / Transducer
View Details