FUTEK Advanced Sensor Technology, Inc. MTA500 Low Profile Thrust and Moment Load Cell FSH01929

Description
MTA500 , Ch Fz: 2000 lb; Ch Mx: 800 in-lb; Ch My: 800 in-lb , Low Profile Thrust and Moment Load Cell , Material - 17-4 PH S.S. , 5/8-18-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P
Description
MTA500 , Ch Fz: 2000 lb; Ch Mx: 800 in-lb; Ch My: 800 in-lb , Low Profile Thrust and Moment Load Cell , Material - 17-4 PH S.S. , 5/8-18-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P

Suppliers

Company
Product
Description
Supplier Links
MTA500 Low Profile Thrust and Moment Load Cell - FSH01929 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
MTA500 Low Profile Thrust and Moment Load Cell
FSH01929
MTA500 Low Profile Thrust and Moment Load Cell FSH01929
MTA500 , Ch Fz: 2000 lb; Ch Mx: 800 in-lb; Ch My: 800 in-lb , Low Profile Thrust and Moment Load Cell , Material - 17-4 PH S.S. , 5/8-18-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P

MTA500 , Ch Fz: 2000 lb; Ch Mx: 800 in-lb; Ch My: 800 in-lb , Low Profile Thrust and Moment Load Cell , Material - 17-4 PH S.S. , 5/8-18-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH01929
Product Name MTA500 Low Profile Thrust and Moment Load Cell
Force Rating 2000 lbs (907 kg)
Accuracy -0.20 to 0.20 ±% Full Scale
Output Analog Voltage
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauges - 7252069 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 0.50 ±% Full Scale
Output Digital; RS-232 / RS-422 / RS-485; Rs232
Device Gauge / Indicator
View Details
Force Gauge - PCE-DDM 20WI - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 44960 lbs (20390 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
Digital Force Gauge 20lb/320oz/10kg/10000g/100N - M4-20 - Transcat, Inc.
Specs
Force Rating 20 lbs (9.07 kg)
Accuracy 0.20 ±% Full Scale
Device Gauge / Indicator
View Details
Load cell D1 OIML IP68/IP69K 30t - 1-C16A3D1/30T-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 60000 lbs (27211 kg)
Shear Type Shear Beam
Output Passive (mV/V)
View Details