FUTEK Advanced Sensor Technology, Inc. Datasheets for Load Cells
Load cells are force sensors that often incorporate mechanical packaging to fit into testing and monitoring systems. They can be used for tension, compression, and/or shear measurement, and can be configured to measure force or load along one or more axes.
Load Cells: Learn more
| Product Name | Notes |
|---|---|
| FBB350 , 0.25 lb , Force Sensor , Standard , Material - BE-CU Alloy 172 F.H. , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 1 ft Long | |
| FFP350 , 1 lb , Flat Plate Force Sensor , Standard , Material - 300 Series S.S. , 29 Awg 4 Conductor Spiral Teflon Cable , 6 in Long | |
| LAU200 , 10 lb , Pedal Force Sensor , Includes mounting plate & mating cable/connector package , Material - 17-4 PH S.S. , 29 Awg 4 Conductor Spiral Shielded Teflon... | |
| LAU200 , 100 lb , Pedal Force Sensor , Standard , Material - 17-4 PH S.S. , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 1 ft Long w/... | |
| LAU200 , 25 lb , Pedal Force Sensor , Standard , Material - 17-4 PH S.S. , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 1 ft Long w/... | |
| LAU200 , 300 lb , Pedal Force Sensor , Standard , Material - 17-4 PH S.S. , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 1 ft Long w/... | |
| LAU200 , 50 lb , Pedal Force Sensor , Includes mounting plate & mating cable/connector package , Material - 17-4 PH S.S. , 29 Awg 4 Conductor Spiral Shielded Teflon... | |
| LBB200 , 0.25 lb , Bending Beam Load Cell , Standard , Material - 17-4 PH S.S. , 28 Awg 4 Conductor Braided Shielded Clear PVC , 1 ft Long... | |
| LBB200 , 0.5 lb , Bending Beam Load Cell , Standard , Material - 17-4 PH S.S. , 28 Awg 4 Conductor Braided Shielded Clear PVC , 1 ft Long... | |
| LBB200 , 1 lb , Bending Beam Load Cell , Standard , Material - 17-4 PH S.S. , 28 Awg 4 Conductor Braided Shielded Clear PVC , 1 ft Long... | |
| LBB200 , 10 lb , Bending Beam Load Cell , Standard , Material - 17-4 PH S.S. , 28 Awg 4 Conductor Braided Shielded Clear PVC , 1 ft Long... | |
| LBB200 , 2 lb , Bending Beam Load Cell , Standard , Material - 17-4 PH S.S. , 28 Awg 4 Conductor Braided Shielded Clear PVC , 1 ft Long... | |
| LBB200 , 25 lb , Bending Beam Load Cell , Standard , Material - 17-4 PH S.S. , 28 Awg 4 Conductor Braided Shielded Clear PVC , 1 ft Long... | |
| LBB200 , 5 lb , Bending Beam Load Cell , Standard , Material - 17-4 PH S.S. , 28 Awg 4 Conductor Braided Shielded Clear PVC , 1 ft Long... | |
| LBB300 , 0.25 lb , Bending Beam w/ Overload Protection , Standard , Material - 2024-T4 , Overload Protection , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10... | |
| LBB300 , 0.5 lb , Bending Beam w/ Overload Protection , Standard , Material - 2024-T4 , Overload Protection , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10... | |
| LBB300 , 1 lb , Bending Beam w/ Overload Protection , Standard , Material - 2024-T4 , Overload Protection , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10... | |
| LBB300 , 1.5 lb , Bending Beam w/ Overload Protection , Standard , Material - 2024-T4 , Overload Protection , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10... | |
| LBB300 , 10 lb , Bending Beam w/ Overload Protection , Standard , Material - 2024-T4 , Overload Protection , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 5... | |
| LBB300 , 5 lb , Bending Beam w/ Overload Protection , Standard , Material - 2024-T4 , Overload Protection , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10... | |
| LCA350 (L1618) , 10000 lb , Miniature Compression Load Cell , Replacement for Model LFH-71 , Material - 17-4 PH S.S. , 29 Awg 4 Conductor Spiral Shielded Teflon Cable... | |
| LCB200 , 1000 lb , Tension & Compression Load Cell , Standard , Material - 17-4 PH S.S. , 3/8-24-Thread , 28 Awg 4 Conductor Braided Shielded Clear PVC ,... | |
| LCB200 , 2000 lb , Tension & Compression Load Cell , Standard , Material - 17-4 PH S.S. , 3/8-24-Thread , 28 Awg 4 Conductor Braided Shielded Clear PVC ,... | |
| LCB200 , 3000 lb , Tension & Compression Load Cell , Standard , Material - 17-4 PH S.S. , 3/8-24-Thread , 28 Awg 4 Conductor Braided Shielded Clear PVC ,... | |
| LCB400 , 1000 lb , Tension & Compression Load Cell , Standard , Material - 2024-T4 , 3/4-16-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P | |
| LCB400 , 10000 lb , Tension & Compression Load Cell , Standard , Material - 17-4 PH S.S. , 3/4-16-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P | |
| LCB400 , 2000 lb , Tension & Compression Load Cell , Standard , Material - 2024-T4 , 3/4-16-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P | |
| LCB400 , 3000 lb , Tension & Compression Load Cell , Standard , Material - 17-4 PH S.S. , 3/4-16-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P | |
| LCB400 , 5000 lb , Tension & Compression Load Cell , Standard , Material - 17-4 PH S.S. , 3/4-16-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P | |
| LCB450 , 10000 lb , High Capacity Load Cell (Rod End/Fatigue Rated) , Standard , Material - 17-4 PH S.S. , 1-14-Thread , Fatigue Rated , 6 Pin Bendix Receptacle,... | |
| LCB450 , 20000 lb , High Capacity Load Cell (Rod End/Fatigue Rated) , Standard , Material - 17-4 PH S.S. , 1-14-Thread , Fatigue Rated , 6 Pin Bendix Receptacle,... | |
| LCB450 , 5000 lb , High Capacity Load Cell (Rod End/Fatigue Rated) , Standard , Material - 17-4 PH S.S. , 1-14-Thread , Fatigue Rated , 6 Pin Bendix Receptacle,... | |
| LCB500 , 1000 lb , Tension & Compression Load Cell w/ Male Center Stud , Standard , Material - 17-4 PH S.S. , 1/2-20-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P... | |
| LCB500 , 500 lb , Tension & Compression Load Cell w/ Male Center Stud , Standard , Material - 17-4 PH S.S. , 1/2-20-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P... | |
| LCF290 , 100 lb , Compact Universal Load Cell , Standard , Material - 17-4 PH S.S. , 1/4-28-Thread , 6 Pin Hirose Receptacle, HR10-7R-6S | |
| LCF300 , 10 lb , Universal Load Cell , Standard , Material - 2024-T4 , 1/4-28-Thread , 4 Pin Lemo Receptacle, EGG.0B.304.CLL | |
| LCF300 , 100 lb , Universal Load Cell , Standard , Material - 17-4 PH S.S. , 1/4-28-Thread , 4 Pin Lemo Receptacle, EGG.0B.304.CLL | |
| LCF300 , 100 lb , Universal Load Cell , Standard , Material - 2024-T4 , 1/4-28-Thread , 4 Pin Lemo Receptacle, EGG.0B.304.CLL | |
| LCF300 , 25 lb , Universal Load Cell , Standard , Material - 2024-T4 , 1/4-28-Thread , 4 Pin Lemo Receptacle, EGG.0B.304.CLL | |
| LCF300 , 250 lb , Universal Load Cell , Standard , Material - 17-4 PH S.S. , 1/4-28-Thread , 4 Pin Lemo Receptacle, EGG.0B.304.CLL | |
| LCF300 , 50 lb , Universal Load Cell , Standard , Material - 2024-T4 , 1/4-28-Thread , 4 Pin Lemo Receptacle, EGG.0B.304.CLL | |
| LCF300 , 50 lb , Universal Load Cell , Standard , Material - 2024-T4 , 1/4-28-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P | |
| LCF300 , 500 lb , Universal Load Cell , Standard , Material - 17-4 PH S.S. , 1/4-28-Thread , 4 Pin Lemo Receptacle, EGG.0B.304.CLL | |
| LCF400 , 250 lb , Tension & Compression Load Cell , CC2 Wiring , Material - 17-4 PH S.S. , 1/2-20-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P | |
| LCF400 , 3000 lb , Tension & Compression Load Cell , CC2 Wiring , Material - 17-4 PH S.S. , 1/2-20-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P | |
| LCF450 , 1000 lb , Low Profile Universal Pancake , Standard , Material - 17-4 PH S.S. , 5/8-18-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P | |
| LCF450 , 1000 lb , Low Profile Universal Pancake , Standard , Material - 2024-T4 , 5/8-18-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P | |
| LCF450 , 1000 lb , Low Profile Universal Pancake , Standard , Material - 2024-T4 , M16x2-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P | |
| LCF450 , 10000 lb , Low Profile Universal Pancake , Standard , Material - 17-4 PH S.S. , 5/8-18-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P | |
| LCF450 , 10000 lb , Low Profile Universal Pancake , Standard , Material - 17-4 PH S.S. , M16x2-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P | |
| LCF450 , 2000 lb , Low Profile Universal Pancake , Standard , Material - 17-4 PH S.S. , 5/8-18-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P | |
| LCF450 , 2000 lb , Low Profile Universal Pancake , Standard , Material - 2024-T4 , 5/8-18-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P | |
| LCF450 , 2000 lb , Low Profile Universal Pancake , Standard , Material - 2024-T4 , M16x2-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P | |
| LCF450 , 250 lb , Low Profile Universal Pancake , Standard , Material - 2024-T4 , 5/8-18-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P | |
| LCF450 , 250 lb , Low Profile Universal Pancake , Standard , Material - 2024-T4 , M16x2-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P | |
| LCF450 , 300 lb , Low Profile Universal Pancake , Standard , Material - 17-4 PH S.S. , 5/8-18-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P | |
| LCF450 , 3000 lb , Low Profile Universal Pancake , Standard , Material - 17-4 PH S.S. , 5/8-18-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P | |
| LCF450 , 500 lb , Low Profile Universal Pancake , Standard , Material - 17-4 PH S.S. , 5/8-18-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P | |
| LCF450 , 500 lb , Low Profile Universal Pancake , Standard , Material - 2024-T4 , 5/8-18-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P | |
| LCF450 , 500 lb , Low Profile Universal Pancake , Standard , Material - 2024-T4 , M16x2-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P | |
| LCF450 , 5000 lb , Low Profile Universal Pancake , Standard , Material - 17-4 PH S.S. , 5/8-18-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P | |
| LCF450 , 5000 lb , Low Profile Universal Pancake , Standard , Material - 17-4 PH S.S. , 5/8-18-Thread , TEDS (IEEE1451.4) Recognition , 6 Pin Bendix Receptacle, PT02A-10-6P | |
| LCF450 , 5000 lb , Low Profile Universal Pancake , Standard , Material - 17-4 PH S.S. , M16x2-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P | |
| LCF450 , 5000 lb , Low Profile Universal Pancake , Standard , Material - 17-4 PH S.S. , M16x2-Thread , TEDS (IEEE1451.4) Recognition , 6 Pin Bendix Receptacle, PT02A-10-6P | |
| LCF451 , 1000 lb , Fatigue Rated Low Profile Universal Pancake Load Cell , STANDARD , Material - 2024-T4 , 5/8-18-Thread , Fatigue Rated , 6 Pin Bendix Receptacle, PT02A-10-6P... | |
| LCF451 , 250 lb , Fatigue Rated Low Profile Universal Pancake Load Cell , Standard , Material - 2024-T4 , 5/8-18-Thread , Fatigue Rated , 6 Pin Bendix Receptacle, PT02A-10-6P... | |
| LCF451 , 2500 lb , Fatigue Rated Low Profile Universal Pancake Load Cell , Material - 17-4 PH S.S. , 5/8-18-Thread , Fatigue Rated , 6 Pin Bendix Receptacle, PT02A-10-6P... | |
| LCF451 , 500 lb , Fatigue Rated Low Profile Universal Pancake Load Cell , STANDARD , Material - 2024-T4 , 5/8-18-Thread , Fatigue Rated , 6 Pin Bendix Receptacle, PT02A-10-6P... | |
| LCF451 , 5000 lb , Fatigue Rated Low Profile Universal Pancake Load Cell , STANDARD , Material - 17-4 PH S.S. , 5/8-18-Thread , Fatigue Rated , 6 Pin Bendix... | |
| LCF455 , 1000 lb , Low Profile Universal Pancake With Tension Base , Standard , Material - 17-4 PH S.S. , 5/8-18-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P | |
| LCF455 , 1000 lb , Low Profile Universal Pancake With Tension Base , Standard , Material - 17-4 PH S.S. , 5/8-18-Thread , TEDS (IEEE1451.4) Recognition , 6 Pin Bendix... | |
| LCF455 , 1000 lb , Low Profile Universal Pancake With Tension Base , Standard , Material - 2024-T4 , 5/8-18-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P | |
| LCF455 , 1000 lb , Low Profile Universal Pancake With Tension Base , Standard , Material - 2024-T4 , 5/8-18-Thread , TEDS (IEEE1451.4) Recognition , 6 Pin Bendix Receptacle, PT02A-10-6P... | |
| LCF455 , 2000 lb , Low Profile Universal Pancake With Tension Base , Standard , Material - 17-4 PH S.S. , 5/8-18-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P | |
| LCF455 , 2000 lb , Low Profile Universal Pancake With Tension Base , Standard , Material - 2024-T4 , 5/8-18-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P | |
| LCF455 , 2000 lb , Low Profile Universal Pancake With Tension Base , Standard , Material - 2024-T4 , M16x2-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P | |
| LCF455 , 3000 lb , Low Profile Universal Pancake With Tension Base , Standard , Material - 17-4 PH S.S. , 5/8-18-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P | |
| LCF455 , 500 lb , Low Profile Universal Pancake With Tension Base , Standard , Material - 17-4 PH S.S. , 5/8-18-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P | |
| LCF455 , 500 lb , Low Profile Universal Pancake With Tension Base , Standard , Material - 2024-T4 , 5/8-18-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P | |
| LCF455 , 5000 lb , Low Profile Universal Pancake With Tension Base , Standard , Material - 17-4 PH S.S. , 5/8-18-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P | |
| LCF456 , 1000 lb , Fatigue Rated Pancake Load Cell with Tension Base , Standard , Material - 2024-T4 , 5/8-18-Thread , Fatigue Rated , 6 Pin Bendix Receptacle, PT02A-10-6P... | |
| LCF456 , 250 lb , Fatigue Rated Pancake Load Cell with Tension Base , Standard , Material - 17-4 PH S.S. , 5/8-18-Thread , Fatigue Rated , 6 Pin Bendix... | |
| LCF456 , 250 lb , Fatigue Rated Pancake Load Cell with Tension Base , Standard , Material - 2024-T4 , 5/8-18-Thread , Fatigue Rated , 6 Pin Bendix Receptacle, PT02A-10-6P... | |
| LCF456 , 2500 lb , Fatigue Rated Pancake Load Cell with Tension Base , Standard , Material - 17-4 PH S.S. , 5/8-18-Thread , Fatigue Rated , 6 Pin Bendix... | |
| LCF456 , 500 lb , Fatigue Rated Pancake Load Cell with Tension Base , Standard , Material - 17-4 PH S.S. , 5/8-18-Thread , Fatigue Rated , 6 Pin Bendix... | |
| LCF456 , 500 lb , Fatigue Rated Pancake Load Cell with Tension Base , Standard , Material - 2024-T4 , 5/8-18-Thread , Fatigue Rated , 6 Pin Bendix Receptacle, PT02A-10-6P... | |
| LCF500 , 10000 lb , Low Profile Universal Pancake , Non-Standard 2 mV/V nom.Output, Material - 17-4 PH S.S., M33x2-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P | |
| LCF500 , 20000 lb , Low Profile Universal Pancake , Standard , Material - 17-4 PH S.S. , 1 1/4-12-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P | |
| LCF500 , 30000 lb , Low Profile Universal Pancake , Non-Standard 2 mV/V nom. Output, Material - 17-4 PH S.S. , M33x2-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P | |
| LCF500 , 30000 lb , Low Profile Universal Pancake , Standard , Material - 17-4 PH S.S. , 1 1/4-12-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P, Non-Standard 2 mV/V nom. | |
| LCF551 , 50000 lb , Fatigue Rated Low Profile Universal Pancake Load Cell , Standard , Material - 17-4 PH S.S. , 1 3/4-12-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P... | |
| LCF800 , 125000 lb , Female Threaded Rod Load Cell , Standard , Material - 17-4 PH S.S. , 1 1/2-12-Thread , 28 Awg 6 Conductor Shielded Polyurethane Cable ,... | |
| LCM325 , 2000 lb , Tension & Compression Load Cell , Standard , Material - 17-4 PH S.S. , 3/8-24-Thread , 28 Awg 4 Conductor Braided Shielded Clear PVC ,... | |
| LCM325 , 3000 lb , Tension & Compression Load Cell , Standard , Material - 17-4 PH S.S. , 3/8-24-Thread , 28 Awg 4 Conductor Braided Shielded Clear PVC ,... | |
| LCM350 , 4000 lb , Tension & Compression Load Cell , Standard , Material - 17-4 PH S.S. , 1/2-20-Thread , 28 Awg 4 Conductor Braided Shielded Clear PVC ,... | |
| LCM350 , 5000 lb , Tension & Compression Load Cell , Standard , Material - 17-4 PH S.S. , 1/2-20-Thread , 28 Awg 4 Conductor Braided Shielded Clear PVC ,... | |
| LCM375 , 10000 lb , Miniature Inline Threaded Tension/Compression Load Cell , Standard , Material - 17-4 PH S.S. , 3/4-16-Thread , 28 Awg 4 Conductor Braided Shielded Clear PVC... | |
| LCM375 , 7500 lb , Miniature Inline Threaded Tension/Compression Load Cell , Standard , Material - 17-4 PH S.S. , 3/4-16-Thread , 28 Awg 4 Conductor Braided Shielded Clear PVC... | |
| LCM500 , 2000 lb , Threaded Rod Load Cell , Standard , Material - 17-4 PH S.S. , 1/2-20-Thread , 28 Awg 4 Conductor Braided Shielded Clear PVC , 10... | |
| LCM500 , 2000 lb , Threaded Rod Load Cell , Standard , Material - 17-4 PH S.S. , M12x1.75-Thread , 28 Awg 4 Conductor Braided Shielded Clear PVC - 10... | |
| LCM500 , 5000 lb , Threaded Rod Load Cell , Standard , Material - 17-4 PH S.S. , 1/2-20-Thread , 28 Awg 4 Conductor Braided Shielded Clear PVC , 10... | |
| LCM500 , 5000 lb , Threaded Rod Load Cell , Standard , Material - 17-4 PH S.S. , M12x1.75-Thread , 28 Awg 4 Conductor Braided Shielded Clear PVC , 10... | |
| LCM525 , 10000 lb , Threaded Rod Load Cell , Standard , Material - 17-4 PH S.S. , 1-14-Thread , 28 Awg 4 Conductor Braided Shielded Clear PVC , 10... | |
| LCM525 , 10000 lb , Threaded Rod Load Cell , Standard , Material - 17-4 PH S.S. , M24x3-Thread , 28 Awg 4 Conductor Braided Shielded Clear PVC , 10... | |
| LCM525 , 20000 lb , Threaded Rod Load Cell , Standard , Material - 17-4 PH S.S. , 1-14-Thread , 28 Awg 4 Conductor Braided Shielded Clear PVC , 10... | |
| LCM525 , 20000 lb , Threaded Rod Load Cell , Standard , Material - 17-4 PH S.S. , M24x3-Thread , 28 Awg 4 Conductor Braided Shielded Clear PVC , 10... | |
| LLB250 , 100 lb , Subminiature Load Button , Standard , Material - 17-4 PH S.S. , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 5 ft Long | |
| LLB250 , 150 lb , Subminiature Load Button , Standard , Material - 17-4 PH S.S. , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 5 ft Long | |
| LLB250 , 250 lb , Subminiature Load Button , Standard , Material - 17-4 PH S.S. , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 5 ft Long | |
| LLB300 , 10 lb , Subminiature Load Button , Standard , Material - 17-4 PH S.S. , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10 ft Long | |
| LLB300 , 100 lb , Subminiature Load Button , Standard , Material - 17-4 PH S.S. , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10 ft Long | |
| LLB300 , 1000 lb , Subminiature Load Button , +/-0.2% Non-Lin, & 60-250 F Comp.Temp. , Material - 17-4 PH S.S. , 29 Awg 4 Conductor Spiral Shielded Teflon Cable... | |
| LLB300 , 1000 lb , Subminiature Load Button , Standard , Material - 17-4 PH S.S. , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10 ft Long | |
| LLB300 , 25 lb , Subminiature Load Button , Standard , Material - 17-4 PH S.S. , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10 ft Long | |
| LLB300 , 250 lb , Subminiature Load Button , Standard , Material - 17-4 PH S.S. , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10 ft Long | |
| LLB300 , 50 lb , Subminiature Load Button , Standard , Material - 17-4 PH S.S. , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10 ft Long | |
| LLB300 , 500 lb , Subminiature Load Button , Standard , Material - 17-4 PH S.S. , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10 ft Long | |
| LLB302 , 150 lb , Subminiature Load Button , Lower Accuracy Unit , Material - 17-4 PH S.S. , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 1 ft... | |
| LLB350 , 100 lb , Subminiature Load Button , Standard, #4-40 Tapped Holes , Material - 17-4 PH S.S. , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10... | |
| LLB350 , 25 lb , Subminiature Load Button , Standard, #4-40 Tapped Holes , Material - 17-4 PH S.S. , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10... | |
| LLB350 , 50 lb , Subminiature Load Button , Standard, #4-40 Tapped Holes , Material - 17-4 PH S.S. , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10... | |
| LLB355 , 100 lb , Subminiature Load Button , With 1/2-20 Mounting Stud , Material - 17-4 PH S.S. , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10... | |
| LLB355 , 25 lb , Subminiature Load Button , With 1/2-20 Mounting Stud , Material - 17-4 PH S.S. , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10... | |
| LLB355 , 50 lb , Subminiature Load Button , With 1/2-20 Mounting Stud , Material - 17-4 PH S.S. , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10... | |
| LLB400 , 100 lb , Load Button Load Cell , Standard, Thru #6-32 Tapped Holes , Material - 17-4 PH S.S. , 26 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LLB400 , 1000 lb , Load Button Load Cell , Standard, Thru #6-32 Tapped Holes , Material - 17-4 PH S.S. , 26 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LLB400 , 2000 lb , Load Button Load Cell , Standard, Thru #6-32 Tapped Holes , Material - 17-4 PH S.S. , 26 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LLB400 , 250 lb , Load Button Load Cell , Standard, Thru #6-32 Tapped Holes , Material - 17-4 PH S.S. , 26 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LLB400 , 2500 lb , Load Button Load Cell , Standard, Thru #6-32 Tapped Holes , Material - 17-4 PH S.S. , 26 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LLB400 , 500 lb , Load Button Load Cell , Standard, Thru #6-32 Tapped Holes , Material - 17-4 PH S.S. , 26 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LLB405 , 100 lb , Load Button Load Cell , With 1/2-20 Mounting Stud , Material - 17-4 PH S.S. | |
| LLB405 , 1000 lb , Load Button Load Cell , With 1/2-20 Mounting Stud , Material - 17-4 PH S.S. | |
| LLB405 , 2000 lb , Load Button Load Cell , With 1/2-20 Mounting Stud , Material - 17-4 PH S.S. , 26 Awg 4 Conductor Braided Shielded Teflon Cable ,... | |
| LLB405 , 250 lb , Load Button Load Cell , With 1/2-20 Mounting Stud , Material - 17-4 PH S.S. | |
| LLB405 , 500 lb , Load Button Load Cell , With 1/2-20 Mounting Stud , Material - 17-4 PH S.S. | |
| LLB450 , 10000 lb , Load Button Load Cell , Standard, Bottom #6-32 Tapped Holes , Material - 17-4 PH S.S. , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LLB450 , 3000 lb , Load Button Load Cell , Standard, Bottom #6-32 Tapped Holes , Material - 17-4 PH S.S. , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LLB450 , 5000 lb , Load Button Load Cell , Standard, Bottom #6-32 Tapped Holes , Material - 17-4 PH S.S. , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LLB455 , 10000 lb , Load Button Load Cell , With 1/2-20 Mounting Stud , Material - 17-4 PH S.S. , 26 Awg 4 Conductor Braided Shielded Teflon Cable ,... | |
| LLB455 , 3000 lb , Load Button Load Cell , With 1/2-20 Mounting Stud , Material - 17-4 PH S.S. , 26 Awg 4 Conductor Braided Shielded Teflon Cable ,... | |
| LLB455 , 5000 lb , Load Button Load Cell , With 1/2-20 Mounting Stud , Material - 17-4 PH S.S. , 26 Awg 4 Conductor Braided Shielded Teflon Cable ,... | |
| LLB500 , 15000 lb , Load Button Load Cell , Standard, Bottom #6-32 Tapped Holes , Material - 17-4 PH S.S. , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LLB500 , 20000 lb , Load Button Load Cell , Standard, Bottom #6-32 Tapped Holes , Material - 17-4 PH S.S. , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LLB500 , 30000 lb , Load Button Load Cell , Standard, Bottom #6-32 Tapped Holes , Material - 17-4 PH S.S. , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LLB505 , 15000 lb , Load Button Load Cell , With 1/2-20 Mounting Stud , Material - 17-4 PH S.S. | |
| LLB505 , 20000 lb , Load Button Load Cell , With 1/2-20 Mounting Stud , Material - 17-4 PH S.S. | |
| LLB505 , 30000 lb , Load Button Load Cell , With 1/2-20 Mounting Stud , Material - 17-4 PH S.S. | |
| LLB550 , 50000 lb , Load Button Load Cell , Standard, Bottom #6-32 Tapped Holes , Material - 17-4 PH S.S. , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LLB555 , 50000 lb , Load Button Load Cell , With 1/2-20 Mounting Stud , Material - 17-4 PH S.S. | |
| LLP400 , 5000 lb , Load Pin , Clevis Pin , Load Cell , 0-9 VDC Analog Output , Material - 17-4 PH S.S. , 3/4" Shaft Long , 28... | |
| LLW200 , 2000 lb , Force Washer Load Cell , Standard , Material - 17-4 PH S.S. , 1/4" [6.35 mm] ID , 29 Awg 4 Conductor Spiral Shielded Teflon... | |
| LLW300 , 10000 lb , Force Washer Load Cell , Standard , Material - 17-4 PH S.S. , 3/8" [9.53 mm] ID , 29 Awg 4 Conductor Spiral Shielded Teflon... | |
| LLW300 , 3000 lb , Force Washer Load Cell , Standard , Material - 17-4 PH S.S. , 3/16" [4.76 mm] ID , 29 Awg 4 Conductor Spiral Shielded Teflon... | |
| LLW300 , 3000 lb , Force Washer Load Cell , Standard , Material - 17-4 PH S.S. , 3/8" [9.53 mm] ID , 29 Awg 4 Conductor Spiral Shielded Teflon... | |
| LLW300 , 6000 lb , Force Washer Load Cell , Standard , Material - 17-4 PH S.S. , 1/4" [6.35 mm] ID , 29 Awg 4 Conductor Spiral Shielded Teflon... | |
| LLW300 , 8000 lb , Force Washer Load Cell , Standard , Material - 17-4 PH S.S. , 5/16" [7.93 mm] ID , 29 Awg 4 Conductor Spiral Shielded Teflon... | |
| LLW350 , 16000 lb , Force Washer Load Cell , Standard , Material - 17-4 PH S.S. , 7/16" [11.11 mm] ID , 29 Awg 4 Conductor Spiral Shielded Teflon... | |
| LLW350 , 20000 lb , Force Washer Load Cell , Standard , Material - 17-4 PH S.S. , 1/2" [12.7 mm] ID , 29 Awg 4 Conductor Spiral Shielded Teflon... | |
| LLW400 , 25000 lb , Force Washer Load Cell , Standard , Material - 17-4 PH S.S. , 9/16" [14.29 mm] ID , 29 Awg 4 Conductor Spiral Shielded Teflon... | |
| LLW400 , 30000 lb , Force Washer Load Cell , Standard , Material - 17-4 PH S.S. , 5/8" [15.88 mm] ID , 29 Awg 4 Conductor Spiral Shielded Teflon... | |
| LLW450 , 40000 lb , Force Washer Load Cell , Standard , Material - 17-4 PH S.S. , 3/4" [19.05 mm] ID , 29 Awg 4 Conductor Spiral Shielded Teflon... | |
| LLW460 , 60000 lb , Force Washer Load Cell , Standard , Material - 17-4 PH S.S. , 7/8" [22.23 mm] ID , 29 Awg 4 Conductor Spiral Shielded Teflon... | |
| LLW470 , 80000 lb , Force Washer Load Cell , Standard , Material - 17-4 PH S.S. , 1.0" [25.4 mm] ID , 29 Awg 4 Conductor Spiral Shielded Teflon... | |
| LLW480 , 125000 lb , Force Washer Load Cell , Standard , Material - 17-4 PH S.S. , 1 1/4" [31.75 mm] ID , 29 Awg 4 Conductor Spiral Shielded... | |
| LLW490 , 190000 lb , Force Washer Load Cell , Standard , Material - 17-4 PH S.S. , 1 1/2" [38.1 mm] ID , 28 Awg 4 Conductor Braided Shielded... | |
| LLW500 , 260000 lb , Force Washer Load Cell , Standard , Material - 17-4 PH S.S. , 1 3/4" [44.5 mm] ID , 28 Awg 4 Conductor Braided Shielded... | |
| LLW510 , 300000 lb , Force Washer Load Cell , Standard , Material - 17-4 PH S.S. , 2.0" [50.8 mm] ID , 24 Awg 4 Conductor Braided Shielded PVC... | |
| LLW550 , 3000 lb , Force Washer Load Cell , Standard , Material - 2024-T4 , 1.0" [25.4 mm] ID , 26 Awg 4 Conductor Braided Shielded Teflon Cable ,... | |
| LLW555 , 2000 lb , Force Washer Load Cell , Fatigue Rated , Material - 2024-T4 , 1 3/4" [44.5 mm] ID , 26 Awg 4 Conductor Spiral Teflon Cable... | |
| LMD300 , 50 lb , Pinch Sensor , Standard , Material - 2024-T4 , 28 Awg 4 Conductor Braided Shielded Clear PVC , 10 ft Long | |
| LMD500 , 300 lb , Hand Gripper , Standard , Material - 2024-T4 , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 5 ft Long | |
| LRF300 , 10 lb , Low Profile Tension & Compression , Standard , Material - 2024-T4 , #10-32-Thread , 28 Awg 4 Conductor Braided Shielded Clear PVC , 10 ft... | |
| LRF325 , 100 lb , Low Profile Tension & Compression , Standard , Material - 2024-T4 , 1/4-28-Thread , 28 Awg 4 Conductor Braided Shielded Clear PVC , 10 ft... | |
| LRF325 , 50 lb , Low Profile Tension & Compression , Standard , Material - 2024-T4 , 1/4-28-Thread , 28 Awg 4 Conductor Braided Shielded Clear PVC , 10 ft... | |
| LRF325 , 75 lb , Low Profile Tension & Compression , Standard , Material - 2024-T4 , 1/4-28-Thread , 28 Awg 4 Conductor Braided Shielded Clear PVC , 10 ft... | |
| LRF350 , 1000 lb , Low Profile Tension & Compression , Standard , Material - 17-4 PH S.S. , 3/8-24-Thread , 28 Awg 4 Conductor Braided Shielded Clear PVC ,... | |
| LRF350 , 1000 lb , Low Profile Tension & Compression , Standard , Material - 17-4 PH S.S. , 3/8-24-Thread , 4 Pin Lemo Receptacle, EGG.0B.304.CLL | |
| LRF350 , 150 lb , Low Profile Tension & Compression , Standard , Material - 2024-T4 , 3/8-24-Thread , 28 Awg 4 Conductor Braided Shielded Clear PVC , 10 ft... | |
| LRF350 , 150 lb , Low Profile Tension & Compression , Standard , Material - 2024-T4 , 3/8-24-Thread , 4 Pin Lemo Receptacle, EGG.0B.304.CLL | |
| LRF350 , 200 lb , Low Profile Tension & Compression , Standard , Material - 2024-T4 , 3/8-24-Thread , 28 Awg 4 Conductor Braided Shielded Clear PVC , 10 ft... | |
| LRF350 , 200 lb , Low Profile Tension & Compression , Standard , Material - 2024-T4 , 3/8-24-Thread , 4 Pin Lemo Receptacle, EGG.0B.304.CLL | |
| LRF350 , 300 lb , Low Profile Tension & Compression , Standard , Material - 2024-T4 , 3/8-24-Thread , 28 Awg 4 Conductor Braided Shielded Clear PVC , 10 ft... | |
| LRF350 , 300 lb , Low Profile Tension & Compression , Standard , Material - 2024-T4 , 3/8-24-Thread , 4 Pin Lemo Receptacle, EGG.0B.304.CLL | |
| LRF350 , 500 lb , Low Profile Tension & Compression , Standard , Material - 17-4 PH S.S. , 3/8-24-Thread , 28 Awg 4 Conductor Braided Shielded Clear PVC ,... | |
| LRF350 , 500 lb , Low Profile Tension & Compression , Standard , Material - 17-4 PH S.S. , 3/8-24-Thread , 4 Pin Lemo Receptacle, EGG.0B.304.CLL | |
| LRF350 , 750 lb , Low Profile Tension & Compression , Standard , Material - 17-4 PH S.S. , 3/8-24-Thread , 28 Awg 4 Conductor Braided Shielded Clear PVC ,... | |
| LRF350 , 750 lb , Low Profile Tension & Compression , Standard , Material - 17-4 PH S.S. , 3/8-24-Thread , 4 Pin Lemo Receptacle, EGG.0B.304.CLL | |
| LRF400 , 0.25 lb , Tension & Compression , Standard , Material - 2024-T4 , #10-32-Thread , Overload Protection , 4 Pin Lemo Receptacle, EGG.0B.304.CLL | |
| LRF400 , 0.5 lb , Tension & Compression , Standard , Material - 2024-T4 , #10-32-Thread , Overload Protection , 4 Pin Lemo Receptacle, EGG.0B.304.CLL | |
| LRF400 , 1 lb , Tension & Compression , Standard , Material - 2024-T4 , #10-32-Thread , Overload Protection , 4 Pin Lemo Receptacle, EGG.0B.304.CLL | |
| LRF400 , 10 g , Tension & Compression , Standard , Material - 2024-T4 , #10-32-Thread , Overload Protection , 4 Pin Lemo Receptacle, EGG.0B.304.CLL | |
| LRF400 , 10 lb , Tension & Compression , Standard , Material - 2024-T4 , #10-32-Thread , Overload Protection , 4 Pin Lemo Receptacle, EGG.0B.304.CLL | |
| LRF400 , 100 lb , Tension & Compression , Standard , Material - 2024-T4 , #10-32-Thread , Overload Protection , 4 Pin Lemo Receptacle, EGG.0B.304.CLL | |
| LRF400 , 2.2 lb , Tension & Compression , Standard , Material - 2024-T4 , #10-32-Thread , Overload Protection , 4 Pin Lemo Receptacle, EGG.0B.304.CLL | |
| LRF400 , 25 lb , Tension & Compression , Standard , Material - 2024-T4 , #10-32-Thread , Overload Protection , 4 Pin Lemo Receptacle, EGG.0B.304.CLL | |
| LRF400 , 5 lb , Tension & Compression , Standard , Material - 2024-T4 , #10-32-Thread , Overload Protection , 4 Pin Lemo Receptacle, EGG.0B.304.CLL | |
| LRF400 , 50 lb , Tension & Compression , Standard , Material - 2024-T4 , #10-32-Thread , Overload Protection , 4 Pin Lemo Receptacle, EGG.0B.304.CLL | |
| LRM200 , 1 lb , JR S-Beam Load Cell with Male Thread , Standard , Material - 2024-T4 , 1/4-28-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Shielded... | |
| LRM200 , 10 lb , JR S-Beam Load Cell with Male Thread , Standard , Material - 2024-T4 , 1/4-28-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Shielded... | |
| LRM200 , 100 lb , JR S-Beam Load Cell with Male Thread , Standard , Material - 17-4 PH S.S. , 1/4-28-Thread , Overload Protection , 29 Awg 4 Conductor... | |
| LRM200 , 2 lb , JR S-Beam Load Cell with Male Thread , Standard , Material - 2024-T4 , 1/4-28-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Shielded... | |
| LRM200 , 25 lb , JR S-Beam Load Cell with Male Thread , Standard , Material - 17-4 PH S.S. , 1/4-28-Thread , Overload Protection , 29 Awg 4 Conductor... | |
| LRM200 , 5 lb , JR S-Beam Load Cell with Male Thread , Standard , Material - 2024-T4 , 1/4-28-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Shielded... | |
| LRM200 , 50 lb , JR S-Beam Load Cell with Male Thread , Standard , Material - 17-4 PH S.S. , 1/4-28-Thread , Overload Protection , 29 Awg 4 Conductor... | |
| LSB200 , 1 lb , JR S-Beam Load Cell , Standard , Material - 2024-T4 , #4-40-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Shielded Silicone Cable ,... | |
| LSB200 , 1 lb , JR S-Beam Load Cell , Standard , Material - 2024-T4 , M3x0.5-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Shielded Silicone Cable ,... | |
| LSB200 , 10 lb , JR S-Beam Load Cell , Standard , Material - 2024-T4 , #4-40-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Shielded Silicone Cable ,... | |
| LSB200 , 10 lb , JR S-Beam Load Cell , Standard , Material - 2024-T4 , M3x0.5-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Shielded Silicone Cable ,... | |
| LSB200 , 100 lb , JR S-Beam Load Cell , Standard , Material - 17-4 PH S.S. , #4-40-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Shielded Silicone... | |
| LSB200 , 100 lb , JR S-Beam Load Cell , Standard , Material - 17-4 PH S.S. , M3x0.5-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Shielded Silicone... | |
| LSB200 , 2 lb , JR S-Beam Load Cell , Standard , Material - 2024-T4 , #4-40-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Shielded Silicone Cable ,... | |
| LSB200 , 2 lb , JR S-Beam Load Cell , Standard , Material - 2024-T4 , M3x0.5-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Shielded Silicone Cable ,... | |
| LSB200 , 25 lb , JR S-Beam Load Cell , Standard , Material - 17-4 PH S.S. , #4-40-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Shielded Silicone... | |
| LSB200 , 25 lb , JR S-Beam Load Cell , Standard , Material - 17-4 PH S.S. , M3x0.5-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Shielded Silicone... | |
| LSB200 , 5 lb , JR S-Beam Load Cell , Standard , Material - 2024-T4 , #4-40-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Shielded Silicone Cable ,... | |
| LSB200 , 5 lb , JR S-Beam Load Cell , Standard , Material - 2024-T4 , M3x0.5-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Shielded Silicone Cable ,... | |
| LSB200 , 50 lb , JR S-Beam Load Cell , Standard , Material - 17-4 PH S.S. , #4-40-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Shielded Silicone... | |
| LSB200 , 50 lb , JR S-Beam Load Cell , Standard , Material - 17-4 PH S.S. , M3x0.5-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Shielded Silicone... | |
| LSB300 , 100 lb , Tension & Compression Load Cell , Standard , Material - 2024-T4 , 1/4-28-Thread , 28 Awg 6 Conductor Shielded Polyurethane Cable , 10 ft Long... | |
| LSB300 , 100 lb , Tension & Compression Load Cell , Standard , Material - 2024-T4 , 1/4-28-Thread , 4 Pin Lemo Receptacle, EGG.0B.304.CLL | |
| LSB300 , 100 lb , Tension & Compression Load Cell , Standard , Material - 2024-T4 , M6x1-Thread , 28 Awg 6 Conductor Shielded Polyurethane Cable , 10 ft Long... | |
| LSB300 , 100 lb , Tension & Compression Load Cell , Standard , Material - 2024-T4 , M6x1-Thread , 28 Awg 6 Conductor Shielded Polyurethane Cable , 5 ft Long... | |
| LSB300 , 100 lb , Tension & Compression Load Cell , Standard , Material - 2024-T4 , M6x1-Thread , 4 Pin Lemo Receptacle, EGG.0B.304.CLL | |
| LSB300 , 200 lb , Tension & Compression Load Cell , Standard , Material - 2024-T4 , 1/4-28-Thread , 28 Awg 6 Conductor Shielded Polyurethane Cable , 10 ft Long... | |
| LSB300 , 200 lb , Tension & Compression Load Cell , Standard , Material - 2024-T4 , 1/4-28-Thread , 4 Pin Lemo Receptacle, EGG.0B.304.CLL | |
| LSB300 , 200 lb , Tension & Compression Load Cell , Standard , Material - 2024-T4 , M10x1.5-Thread , 28 Awg 6 Conductor Shielded Polyurethane Cable , 10 ft Long... | |
| LSB300 , 200 lb , Tension & Compression Load Cell , Standard , Material - 2024-T4 , M10x1.5-Thread , 28 Awg 6 Conductor Shielded Polyurethane Cable , 5 ft Long... | |
| LSB300 , 200 lb , Tension & Compression Load Cell , Standard , Material - 2024-T4 , M10x1.5-Thread , 4 Pin Lemo Receptacle, EGG.0B.304.CLL | |
| LSB300 , 300 lb , Tension & Compression Load Cell , Standard , Material - 2024-T4 , 1/4-28-Thread , 28 Awg 6 Conductor Shielded Polyurethane Cable , 10 ft Long... | |
| LSB300 , 300 lb , Tension & Compression Load Cell , Standard , Material - 2024-T4 , 1/4-28-Thread , 4 Pin Lemo Receptacle, EGG.0B.304.CLL | |
| LSB300 , 50 lb , Tension & Compression Load Cell , Standard , Material - 2024-T4 , 1/4-28-Thread , 28 Awg 6 Conductor Shielded Polyurethane Cable , 10 ft Long... | |
| LSB300 , 50 lb , Tension & Compression Load Cell , Standard , Material - 2024-T4 , 1/4-28-Thread , 4 Pin Lemo Receptacle, EGG.0B.304.CLL | |
| LSB300 , 50 lb , Tension & Compression Load Cell , Standard , Material - 2024-T4 , M6x1-Thread , 28 Awg 6 Conductor Shielded Polyurethane Cable , 10 ft Long... | |
| LSB300 , 50 lb , Tension & Compression Load Cell , Standard , Material - 2024-T4 , M6x1-Thread , 28 Awg 6 Conductor Shielded Polyurethane Cable , 5 ft Long... | |
| LSB300 , 50 lb , Tension & Compression Load Cell , Standard , Material - 2024-T4 , M6x1-Thread , 4 Pin Lemo Receptacle, EGG.0B.304.CLL | |
| LSB302 , 100 lb , Tension & Compression Load Cell , Overload Protection , Material - 2024-T4 , 1/4-28-Thread , 28 Awg 6 Conductor Shielded Polyurethane Cable , 10 ft... | |
| LSB302 , 100 lb , Tension & Compression Load Cell , Overload Protection , Material - 2024-T4 , 1/4-28-Thread , Overload Protection , 28 Awg 6 Conductor Shielded Retractile PVC... | |
| LSB302 , 100 lb , Tension & Compression Load Cell , Overload Protection , Material - 2024-T4 , 1/4-28-Thread , Overload Protection , 4 Pin Lemo Receptacle, EGG.0B.304.CLL | |
| LSB302 , 100 lb , Tension & Compression Load Cell , Overload Protection , Material - 2024-T4 , 3/8-24-Thread , Overload Protection , 4 Pin Lemo Receptacle, EGG.0B.304.CLL | |
| LSB302 , 100 lb , Tension & Compression Load Cell , Overload Protection , Material - 2024-T4 , M6x1-Thread , Overload Protection , 28 Awg 6 Conductor Shielded Polyurethane Cable... | |
| LSB302 , 100 lb , Tension & Compression Load Cell , Overload Protection , Material - 2024-T4 , M6x1-Thread , Overload Protection , 28 Awg 6 Conductor Shielded Retractile PVC... | |
| LSB302 , 100 lb , Tension & Compression Load Cell , Overload Protection , Material - 2024-T4 , M6x1-Thread , Overload Protection , 4 Pin Lemo Receptacle, EGG.0B.304.CLL | |
| LSB302 , 200 lb , Tension & Compression Load Cell , Overload Protection , Material - 2024-T4 , 1/4-28-Thread , Overload Protection , 4 Pin Lemo Receptacle, EGG.0B.304.CLL | |
| LSB302 , 200 lb , Tension & Compression Load Cell , Overload Protection , Material - 2024-T4 , M10x1.5-Thread , Overload Protection , 28 Awg 6 Conductor Shielded Polyurethane Cable... | |
| LSB302 , 200 lb , Tension & Compression Load Cell , Overload Protection , Material - 2024-T4 , M10x1.5-Thread , Overload Protection , 28 Awg 6 Conductor Shielded Retractile PVC... | |
| LSB302 , 200 lb , Tension & Compression Load Cell , Overload Protection , Material - 2024-T4 , M10x1.5-Thread , Overload Protection , 4 Pin Lemo Receptacle, EGG.0B.304.CLL | |
| LSB302 , 25 lb , Tension & Compression Load Cell , Material - 2024-T4 , 1/4-28-Thread , Overload Protection , 28 Awg 6 Conductor Shielded Polyurethane Cable , 10 ft... | |
| LSB302 , 25 lb , Tension & Compression Load Cell , Overload Protection , Material - 2024-T4 , 1/4-28-Thread , Overload Protection , 28 Awg 6 Conductor Shielded Retractile PVC... | |
| LSB302 , 25 lb , Tension & Compression Load Cell , Overload Protection , Material - 2024-T4 , 1/4-28-Thread , Overload Protection , 4 Pin Lemo Receptacle, EGG.0B.304.CLL | |
| LSB302 , 25 lb , Tension & Compression Load Cell , Overload Protection , Material - 2024-T4 , M6x1-Thread , Overload Protection , 28 Awg 6 Conductor Shielded Polyurethane Cable... | |
| LSB302 , 25 lb , Tension & Compression Load Cell , Overload Protection , Material - 2024-T4 , M6x1-Thread , Overload Protection , 4 Pin Lemo Receptacle, EGG.0B.304.CLL | |
| LSB302 , 300 lb , Tension & Compression Load Cell , Overload Protection , Material - 2024-T4 , 1/4-28-Thread , Overload Protection , 28 Awg 6 Conductor Shielded Polyurethane Cable... | |
| LSB302 , 300 lb , Tension & Compression Load Cell , Overload Protection , Material - 2024-T4 , 1/4-28-Thread , Overload Protection , 28 Awg 6 Conductor Shielded Retractile PVC... | |
| LSB302 , 300 lb , Tension & Compression Load Cell , Overload Protection , Material - 2024-T4 , 1/4-28-Thread , Overload Protection , 4 Pin Lemo Receptacle, EGG.0B.304.CLL | |
| LSB302 , 300 lb , Tension & Compression Load Cell , Overload Protection , Material - 2024-T4 , M10x1.5-Thread , Overload Protection , 28 Awg 6 Conductor Shielded Polyurethane Cable... | |
| LSB302 , 300 lb , Tension & Compression Load Cell , Overload Protection , Material - 2024-T4 , M10x1.5-Thread , Overload Protection , 4 Pin Lemo Receptacle, EGG.0B.304.CLL | |
| LSB302 , 50 lb , Tension & Compression Load Cell , Material - 2024-T4 , 1/4-28-Thread , Overload Protection , 28 Awg 6 Conductor Shielded Polyurethane Cable , 10 ft... | |
| LSB302 , 50 lb , Tension & Compression Load Cell , Overload Protection , Material - 2024-T4 , 1/4-28-Thread , Overload Protection , 4 Pin Lemo Receptacle, EGG.0B.304.CLL | |
| LSB302 , 50 lb , Tension & Compression Load Cell , Overload Protection , Material - 2024-T4 , M6x1-Thread , Overload Protection , 28 Awg 6 Conductor Shielded Polyurethane Cable... | |
| LSB302 , 50 lb , Tension & Compression Load Cell , Overload Protection , Material - 2024-T4 , M6x1-Thread , Overload Protection , 4 Pin Lemo Receptacle, EGG.0B.304.CLL | |
| LSB303 , 100 lb , Tension & Compression Load Cell , Rated Output (3mV/V, 350 ohm) , Material - 17-4 PH S.S. , 1/4-28-Thread , 28 Awg 6 Conductor Shielded... | |
| LSB303 , 200 lb , Tension & Compression Load Cell , Rated Output (3mV/V, 350 ohm) , Material - 17-4 PH S.S. , 1/4-28-Thread , 28 Awg 6 Conductor Shielded... | |
| LSB303 , 25 lb , Tension & Compression Load Cell , Rated Output (3mV/V, 350 ohm) , Material - 17-4 PH S.S. , 1/4-28-Thread , 28 Awg 6 Conductor Shielded... | |
| LSB303 , 50 lb , Tension & Compression Load Cell , Rated Output (3mV/V, 350 ohm) , Material - 17-4 PH S.S. , 1/4-28-Thread , 28 Awg 6 Conductor Shielded... | |
| LSB350 , 1000 lb , Tension & Compression Load Cell , Standard , Material - 2024-T4 , 1/2-20-Thread , 28 Awg 6 Conductor Shielded Polyurethane Cable , 10 ft Long... | |
| LSB350 , 1000 lb , Tension & Compression Load Cell , Standard , Material - 2024-T4 , 1/2-20-Thread , 28 Awg 6 Conductor Shielded Retractile PVC Cable , 2 ft... | |
| LSB350 , 1000 lb , Tension & Compression Load Cell , Standard , Material - 2024-T4 , 1/2-20-Thread , 4 Pin Lemo Receptacle, EGG.0B.304.CLL | |
| LSB350 , 1000 lb , Tension & Compression Load Cell , Standard , Material - 2024-T4 , M12x1.75-Thread , 28 Awg 6 Conductor Shielded Polyurethane Cable , 10 ft Long... | |
| LSB350 , 1000 lb , Tension & Compression Load Cell , Standard , Material - 2024-T4 , M12x1.75-Thread , 28 Awg 6 Conductor Shielded Polyurethane Cable , 5 ft Long... | |
| LSB350 , 1000 lb , Tension & Compression Load Cell , Standard , Material - 2024-T4 , M12x1.75-Thread , 4 Pin Lemo Receptacle, EGG.0B.304.CLL | |
| LSB350 , 2000 lb , Tension & Compression Load Cell , Standard , Material - 17-4 PH S.S. , 1/2-20-Thread , 4 Pin Lemo Receptacle, EGG.0B.304.CLL | |
| LSB350 , 2000 lb , Tension & Compression Load Cell , Standard , Material - 17-4 PH S.S. , M12x1.75-Thread , 28 Awg 4 Conductor Shielded Polyurethane Cable , 5... | |
| LSB350 , 2000 lb , Tension & Compression Load Cell , Standard , Material - 17-4 PH S.S. , M12x1.75-Thread , 4 Pin Lemo Receptacle, EGG.0B.304.CLL | |
| LSB350 , 3000 lb , Tension & Compression Load Cell , Standard , Material - 17-4 PH S.S. , 1/2-20-Thread , 4 Pin Lemo Receptacle, EGG.0B.304.CLL | |
| LSB350 , 3000 lb , Tension & Compression Load Cell , Standard , Material - 17-4 PH S.S. , M12x1.75-Thread , 4 Pin Lemo Receptacle, EGG.0B.304.CLL | |
| LSB350 , 500 lb , Tension & Compression Load Cell , Standard , Material - 2024-T4 , 1/2-20-Thread , 28 Awg 6 Conductor Shielded Polyurethane Cable , 10 ft Long... | |
| LSB350 , 500 lb , Tension & Compression Load Cell , Standard , Material - 2024-T4 , 1/2-20-Thread , 4 Pin Lemo Receptacle, EGG.0B.304.CLL | |
| LSB350 , 500 lb , Tension & Compression Load Cell , Standard , Material - 2024-T4 , M12x1.75-Thread , 28 Awg 6 Conductor Shielded Polyurethane Cable , 10 ft Long... | |
| LSB350 , 500 lb , Tension & Compression Load Cell , Standard , Material - 2024-T4 , M12x1.75-Thread , 28 Awg 6 Conductor Shielded Polyurethane Cable , 5 ft Long... | |
| LSB350 , 500 lb , Tension & Compression Load Cell , Standard , Material - 2024-T4 , M12x1.75-Thread , 4 Pin Lemo Receptacle, EGG.0B.304.CLL | |
| LSB352 , 1000 lb , Tension & Compression Load Cell , Rated Output (3 mV/V, 350 ohm) , Material - 17-4 PH S.S. , 1/2-20-Thread , Overload Protection , 28... | |
| LSB352 , 500 lb , Tension & Compression Load Cell , Rated Output (3 mV/V, 350 ohm) , Material - 17-4 PH S.S. , 1/2-20-Thread , Overload Protection , 28... | |
| LSB400 , 10000 lb , Tension & Compression Load Cell , Standard , Material - 17-4 PH S.S. , 3/4-16-Thread , 4 Pin Lemo Receptacle, EGG.0B.304.CLL | |
| LSB400 , 10000 lb , Tension & Compression Load Cell , Standard , Material - 17-4 PH S.S. , M16x2-Thread , 4 Pin Lemo Receptacle, EGG.0B.304.CLL | |
| LSB400 , 5000 lb , Tension & Compression Load Cell , Material - 17-4 PH S.S. , M16x2-Thread , 28 Awg 6 Conductor Shielded Polyurethane Cable , 5 ft Long... | |
| LSB400 , 5000 lb , Tension & Compression Load Cell , Standard , Material - 17-4 PH S.S. , 3/4-16-Thread , 28 Awg 6 Conductor Shielded Retractile PVC Cable ,... | |
| LSB400 , 5000 lb , Tension & Compression Load Cell , Standard , Material - 17-4 PH S.S. , 3/4-16-Thread , 4 Pin Lemo Receptacle, EGG.0B.304.CLL | |
| LSB400 , 5000 lb , Tension & Compression Load Cell , Standard , Material - 17-4 PH S.S. , M16x2-Thread , 4 Pin Lemo Receptacle, EGG.0B.304.CLL | |
| LSB453 , 5000 lb , Tension & Compression Load Cell , Standard , Material - 17-4 PH S.S. , 3/4-16-Thread , 28 Awg 6 Conductor Shielded Polyurethane Cable , 10... | |
| LSB600 , 10000 lb , Tension & Compression Load Cell , Standard , Material - 17-4 PH S.S. , 1 1/4-12-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P | |
| LSB600 , 10000 lb , Tension & Compression Load Cell , Standard , Material - 17-4 PH S.S. , M36x3-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P | |
| LSB600 , 25000 lb , Tension & Compression Load Cell , Standard , Material - 17-4 PH S.S. , 1 1/4-12-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P | |
| LSB600 , 25000 lb , Tension & Compression Load Cell , Standard , Material - 17-4 PH S.S. , M36x3-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P | |
| LSM200 , 10 lb , Fold Back Beam Load Cell , Standard , Material - 2024-T4 , #6-32-Thread , Overload Protection , 4 Conductor Flex Cable, 1 mm Pitch Type... | |
| LSM250 , 0.25 lb , Parallelogram Load Cell , Standard , Material - 2024-T4 , #10-32-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Teflon Cable , 6 in... | |
| LSM250 , 0.5 lb , Parallelogram Load Cell , Standard , Material - 2024-T4 , #10-32-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Teflon Cable , 6 in... | |
| LSM250 , 1 lb , Parallelogram Load Cell , Standard , Material - 2024-T4 , #10-32-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Teflon Cable , 6 in... | |
| LSM300 , 10 lb , Parallelogram Load Cell , Standard , Material - 2024-T4 , #10-32-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Teflon Cable , 6 in... | |
| LSM300 , 100 lb , Parallelogram Load Cell , Standard , Material - 2024-T4 , #10-32-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Teflon Cable , 6 in... | |
| LSM300 , 2.2 lb , Parallelogram Load Cell , Standard , Material - 2024-T4 , #10-32-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Teflon Cable , 6 in... | |
| LSM300 , 200 lb , Parallelogram Load Cell , Standard , Material - 17-4 PH S.S. , #10-32-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Teflon Cable ,... | |
| LSM300 , 25 lb , Parallelogram Load Cell , Standard , Material - 2024-T4 , #10-32-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Teflon Cable , 6 in... | |
| LSM300 , 5 lb , Parallelogram Load Cell , Standard , Material - 2024-T4 , #10-32-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Teflon Cable , 6 in... | |
| LSM300 , 50 lb , Parallelogram Load Cell , Standard , Material - 2024-T4 , #10-32-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Teflon Cable , 6 in... | |
| LSM300 , 500 lb , Parallelogram Load Cell , Standard , Material - 17-4 PH S.S. , 1/4-28-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Teflon Cable ,... | |
| LSM302 , 10 lb , Parallelogram Load Cell , No over load protection , Material - 2024-T4 , #10-32-Thread , 29 Awg 4 Conductor Spiral Teflon Cable , 6 inch... | |
| LSM302 , 100 lb , Parallelogram Load Cell , No over load protection , Material - 2024-T4 , #10-32-Thread , 29 Awg 4 Conductor Spiral Teflon Cable , 6 inch... | |
| LSM302 , 2.2 lb , Parallelogram Load Cell , No over load protection , Material - 2024-T4 , #10-32-Thread , 29 Awg 4 Conductor Spiral Teflon Cable , 6 inch... | |
| LSM302 , 25 lb , Parallelogram Load Cell , No over load protection , Material - 2024-T4 , #10-32-Thread , 29 Awg 4 Conductor Spiral Teflon Cable , 6 inch... | |
| LSM302 , 5 lb , Parallelogram Load Cell , No over load protection , Material - 2024-T4 , #10-32-Thread , 29 Awg 4 Conductor Spiral Teflon Cable , 6 inch... | |
| LSM302 , 50 lb , Parallelogram Load Cell , No over load protection , Material - 2024-T4 , #10-32-Thread , 29 Awg 4 Conductor Spiral Teflon Cable , 6 inch... | |
| LSM400 , 10 lb , Mini Beam Load Cell , Standard , Material - 2024-T4 , #10-32-Thread , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10 ft Long... | |
| LSM400 , 100 lb , Mini Beam Load Cell , Standard , Material - 2024-T4 , #10-32-Thread , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10 ft Long... | |
| LSM400 , 150 lb , Mini Beam Load Cell , Standard , Material - 2024-T4 , #10-32-Thread , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10 ft Long... | |
| LSM400 , 25 lb , Mini Beam Load Cell , Standard , Material - 2024-T4 , #10-32-Thread , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10 ft Long... | |
| LSM400 , 5 lb , Mini Beam Load Cell , Standard , Material - 2024-T4 , #10-32-Thread , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10 ft Long... | |
| LSM400 , 50 lb , Mini Beam Load Cell , Standard , Material - 2024-T4 , #10-32-Thread , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10 ft Long... | |
| LTH300 , 100 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 1/4" [6.35 mm] ID , 29 Awg 4 Conductor Spiral Shielded Teflon Cable... | |
| LTH300 , 100 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 1/8" [3.18 mm] ID , 29 Awg 4 Conductor Spiral Shielded Teflon Cable... | |
| LTH300 , 100 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 3/16" [4.76 mm] ID , 29 Awg 4 Conductor Spiral Shielded Teflon Cable... | |
| LTH300 , 100 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 3/8" [9.53 mm] ID , 29 Awg 4 Conductor Spiral Shielded Teflon Cable... | |
| LTH300 , 100 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 5/16" [7.93 mm] ID , 29 Awg 4 Conductor Spiral Shielded Teflon Cable... | |
| LTH300 , 1000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 1/4" [6.35 mm] ID , 29 Awg 4 Conductor Spiral Shielded Teflon Cable... | |
| LTH300 , 1000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 1/8" [3.18 mm] ID , 29 Awg 4 Conductor Spiral Shielded Teflon Cable... | |
| LTH300 , 1000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 3/16" [4.76 mm] ID , 29 Awg 4 Conductor Spiral Shielded Teflon Cable... | |
| LTH300 , 1000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 3/8" [9.53 mm] ID , 29 Awg 4 Conductor Spiral Shielded Teflon Cable... | |
| LTH300 , 1000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 5/16" [7.93 mm] ID , 29 Awg 4 Conductor Spiral Shielded Teflon Cable... | |
| LTH300 , 250 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 1/4" [6.35 mm] ID , 29 Awg 4 Conductor Spiral Shielded Teflon Cable... | |
| LTH300 , 250 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 1/8" [3.18 mm] ID , 29 Awg 4 Conductor Spiral Shielded Teflon Cable... | |
| LTH300 , 250 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 3/16" [4.76 mm] ID , 29 Awg 4 Conductor Spiral Shielded Teflon Cable... | |
| LTH300 , 250 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 3/8" [9.53 mm] ID , 29 Awg 4 Conductor Spiral Shielded Teflon Cable... | |
| LTH300 , 250 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 5/16" [7.93 mm] ID , 29 Awg 4 Conductor Spiral Shielded Teflon Cable... | |
| LTH300 , 50 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 1/4" [6.35 mm] ID , 29 Awg 4 Conductor Spiral Shielded Teflon Cable... | |
| LTH300 , 50 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 1/8" [3.18 mm] ID , 29 Awg 4 Conductor Spiral Shielded Teflon Cable... | |
| LTH300 , 50 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 3/16" [4.76 mm] ID , 29 Awg 4 Conductor Spiral Shielded Teflon Cable... | |
| LTH300 , 50 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 3/8" [9.53 mm] ID , 29 Awg 4 Conductor Spiral Shielded Teflon Cable... | |
| LTH300 , 50 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 5/16" [7.93 mm] ID , 29 Awg 4 Conductor Spiral Shielded Teflon Cable... | |
| LTH300 , 500 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 1/4" [6.35 mm] ID , 29 Awg 4 Conductor Spiral Shielded Teflon Cable... | |
| LTH300 , 500 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 1/8" [3.18 mm] ID , 29 Awg 4 Conductor Spiral Shielded Teflon Cable... | |
| LTH300 , 500 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 3/16" [4.76 mm] ID , 29 Awg 4 Conductor Spiral Shielded Teflon Cable... | |
| LTH300 , 500 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 3/8" [9.53 mm] ID , 29 Awg 4 Conductor Spiral Shielded Teflon Cable... | |
| LTH300 , 500 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 5/16" [7.93 mm] ID , 29 Awg 4 Conductor Spiral Shielded Teflon Cable... | |
| LTH350 , 100 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 1/2" [12.7 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH350 , 100 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 3/8" [9.53 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH350 , 100 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 5/8" [15.88 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH350 , 100 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 7/16" [11.11 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH350 , 1000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 1/2" [12.7 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH350 , 1000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 1/4" [6.35 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH350 , 1000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 3/16" [4.76 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH350 , 1000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 3/8" [9.53 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH350 , 1000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 5/16" [7.93 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH350 , 1000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 5/8" [15.88 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH350 , 1000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 7/16" [11.11 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH350 , 1000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 9/16" [14.29 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH350 , 2000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 1/2" [12.7 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH350 , 2000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 1/4" [6.35 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH350 , 2000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 3/16" [4.76 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH350 , 2000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 3/8" [9.53 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH350 , 2000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 5/16" [7.93 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH350 , 2000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 5/8" [15.88 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH350 , 2000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 9/16" [14.29 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH350 , 250 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 1/2" [12.7 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH350 , 250 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 3/8" [9.53 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH350 , 250 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 5/8" [15.88 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH350 , 250 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 7/16" [11.11 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH350 , 250 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 9/16" [14.29 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH350 , 3000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 1/2" [12.7 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH350 , 3000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 1/4" [6.35 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH350 , 3000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 3/8" [9.53 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH350 , 3000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 5/8" [15.88 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH350 , 3000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 7/16" [11.11 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH350 , 3000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 9/16" [14.29 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH350 , 500 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 1/2" [12.7 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH350 , 500 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 3/8" [9.53 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH350 , 500 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 5/8" [15.88 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH350 , 5000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 1/2" [12.7 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH350 , 5000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 1/4" [6.35 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH350 , 5000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 3/8" [9.53 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH350 , 5000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 5/16" [7.93 mm] ID , 24 Awg 4 Conductor Braided | |
| LTH350 , 5000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 5/8" [15.88 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH350 , 5000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 7/16" [11.11 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH350 , 5000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 9/16" [14.29 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH400 , 1000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 1/2" [12.7 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH400 , 1000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 3/16" [4.76 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH400 , 1000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 3/8" [9.53 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH400 , 1000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 5/16" [7.93 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH400 , 1000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 5/8" [15.88 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH400 , 1000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 7/16" [11.11 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH400 , 1000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 9/16" [14.29 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH400 , 10000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 1/2" [12.7 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH400 , 10000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 3/8" [9.53 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH400 , 10000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 5/8" [15.88 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH400 , 10000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 7/16" [11.11 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH400 , 10000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 9/16" [14.29 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH400 , 2000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 1/2" [12.7 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH400 , 2000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 1/8" [3.18 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH400 , 2000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 3/8" [9.53 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH400 , 2000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 5/16" [7.93 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH400 , 2000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 5/8" [15.88 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH400 , 2000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 7/16" [11.11 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH400 , 2000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 9/16" [14.29 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH400 , 250 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 1/2" [12.7 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH400 , 250 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 1/8" [3.18 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH400 , 250 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 5/8" [15.88 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH400 , 3000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 1/2" [12.7 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH400 , 3000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 3/8" [9.53 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH400 , 3000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 5/16" [7.93 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH400 , 3000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 5/8" [15.88 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH400 , 3000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 7/16" [11.11 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH400 , 3000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 9/16" [14.29 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH400 , 500 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 1/2" [12.7 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH400 , 500 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 1/4" [6.35 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH400 , 500 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 1/8" [3.18 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH400 , 500 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 5/8" [15.88 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH400 , 5000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 1/2" [12.7 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH400 , 5000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 1/4" [6.35 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH400 , 5000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 1/8" [3.18 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH400 , 5000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 3/8" [9.53 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH400 , 5000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 5/16" [7.93 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH400 , 5000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 5/8" [15.88 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH400 , 5000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 7/16" [11.11 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH400 , 5000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 9/16" [14.29 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH400 , 7500 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 1/2" [12.7 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH400 , 7500 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 1/4" [6.35 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH400 , 7500 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 3/8" [9.53 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH400 , 7500 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 5/16" [7.93 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH400 , 7500 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 5/8" [15.88 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH400 , 7500 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 7/16" [11.11 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH400 , 7500 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 9/16" [14.29 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH500 , 10000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 1 1/4" [31.75 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon... | |
| LTH500 , 10000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 1.0" [25.4 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH500 , 10000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 1/2" [12.7 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH500 , 10000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 1/4" [6.35 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH500 , 10000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 3/4" [19.05 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH500 , 10000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 3/8" [9.53 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH500 , 10000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 5/16" [7.93 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH500 , 10000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 5/8" [15.88 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH500 , 10000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 7/16" [11.11 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH500 , 10000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 7/8" [22.23 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH500 , 15000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 1 1/4" [31.75 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon... | |
| LTH500 , 15000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 1.0" [25.4 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH500 , 15000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 1/2" [12.7 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH500 , 15000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 1/8" [3.18 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH500 , 15000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 3/4" [19.05 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH500 , 15000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 5/16" [7.93 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH500 , 15000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 5/8" [15.88 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH500 , 15000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 7/16" [11.1LTH500 , 15000 lb , Donut Load Cell , Standard , Material... | |
| LTH500 , 15000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 7/8" [22.23 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH500 , 2000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 1 1/4" [31.75 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon... | |
| LTH500 , 2000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 1.0" [25.4 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH500 , 2000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 1/4" [6.35 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH500 , 2000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 3/4" [19.05 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH500 , 2000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 5/16" [7.93 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH500 , 2000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 5/8" [15.88 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH500 , 20000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 1 1/4" [31.75 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon... | |
| LTH500 , 20000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 1/2" [12.7 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH500 , 20000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 1/8" [3.18 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH500 , 20000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 3/4" [19.05 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH500 , 20000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 5/8" [15.88 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH500 , 20000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 7/16" [11.11 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH500 , 3000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 1 1/4" [31.75 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon... | |
| LTH500 , 3000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 1/4" [6.35 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH500 , 3000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 1/8" [3.18 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH500 , 30000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 1 1/4" [31.75 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon... | |
| LTH500 , 30000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 1.0" [25.4 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH500 , 30000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 1/2" [12.7 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH500 , 30000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 1/8" [3.18 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH500 , 30000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 3/4" [19.05 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH500 , 30000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 5/8" [15.88 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH500 , 30000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 7/8" [22.23 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH500 , 30000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 9/16" [14.29 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH500 , 5000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 1 1/4" [31.75 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon... | |
| LTH500 , 5000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 1.0" [25.4 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH500 , 5000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 1/4" [6.35 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH500 , 5000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 1/8" [3.18 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH500 , 5000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 3/4" [19.05 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH500 , 5000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 3/8" [9.53 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH500 , 5000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 5/8" [15.88 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable,... | |
| LTH500 , 5000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 7/8" [22.23 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH500 , 50000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 1 1/4" [31.75 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon... | |
| LTH500 , 50000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 1.0" [25.4 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH500 , 50000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 1/2" [12.7 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH500 , 50000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 1/8" [3.18 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH500 , 50000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 3/4" [19.05 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH500 , 50000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 3/8" [9.53 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH500 , 50000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 5/8" [15.88 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH500 , 50000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 7/8" [22.23 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH500 , 50000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 9/16" [14.29 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH500 , 7500 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 1 1/4" [31.75 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon... | |
| LTH500 , 7500 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 1/4" [6.35 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| LTH500 , 7500 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 7/8" [22.23 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable... | |
| MAU300 , Ch Fx: 10 lb;Ch Fy: 10 lb; , Stick Shift Long/Gear Shift Long Knob Load Cell , Standard , Material - 2024-T4 , 28 Awg 4 Conductor Braided... | |
| MAU300 , Ch Fx: 100 lb; Ch Fy: 100 lb , Stick Shift Long/Gear Shift Long Knob Load Cell , Standard , Material - 2024-T4 , 28 Awg 4 Conductor... | |
| MAU300 , Ch Fx: 25 lb;Ch Fy: 25 lb; , Stick Shift Long/Gear Shift Long Knob Load Cell , Standard , Material - 2024-T4 , 28 Awg 4 Conductor Braided... | |
| MAU300 , Ch Fx: 50 lb;Ch Fy: 50 lb; , Stick Shift Long/Gear Shift Long Knob Load Cell , Standard , Material - 2024-T4 , 28 Awg 4 Conductor Braided... | |
| MBA400 , Ch Fx: 200 lb; Ch Fy: 200 lb; , Bi-Axial Load Arm , Standard , Material - 17-4 PH S.S. , 4 Pin Lemo Receptacle, EGG.0B.304.CLL | |
| MBA400 , Ch Fx: 50 lb; Ch Fy: 50 lb , Bi-Axial Load Arm , Standard , Material - 17-4 PH S.S. , 4 Pin Lemo Receptacle, EGG.0B.304.CLL |
| Next >> |