FUTEK Advanced Sensor Technology, Inc. LAU200 Pedal Force Sensor QSH01224

Description
LAU200 , 50 lb , Pedal Force Sensor with Mounting Plate , Material - 17-4 PH S.S. , 29 Awg 4 Conductor Spiral Shielded Teflon Pigtail Cable , 2 ft Long
Description
LAU200 , 50 lb , Pedal Force Sensor with Mounting Plate , Material - 17-4 PH S.S. , 29 Awg 4 Conductor Spiral Shielded Teflon Pigtail Cable , 2 ft Long

Suppliers

Company
Product
Description
Supplier Links
LAU200 Pedal Force Sensor - QSH01224 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LAU200 Pedal Force Sensor
QSH01224
LAU200 Pedal Force Sensor QSH01224
LAU200 , 50 lb , Pedal Force Sensor with Mounting Plate , Material - 17-4 PH S.S. , 29 Awg 4 Conductor Spiral Shielded Teflon Pigtail Cable , 2 ft Long

LAU200 , 50 lb , Pedal Force Sensor with Mounting Plate , Material - 17-4 PH S.S. , 29 Awg 4 Conductor Spiral Shielded Teflon Pigtail Cable , 2 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number QSH01224
Product Name LAU200 Pedal Force Sensor
Force Rating 50 lbs (22.68 kg)
Accuracy -0.20 to 0.20 ±% Full Scale
Output Analog Voltage
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-17-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 3822 lbs (0.0 to 1733 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Digital loadcell external trig, CANopen - 1-FIT7ASC3/3KG - Hottinger Brüel & Kjær A/S
Specs
Force Rating 6.62 lbs (3 kg)
Output CANopen
Device Sensor Element / Chip; Sensor / Transducer
View Details
Low Capacity Single Point Bending Beam Load Cell - LSP Series - Transducer Techniques, LLC
Specs
Force Rating 1 to 10 lbs (0.4535 to 4.54 kg)
Shear Type Single Point Bending Beam
Output Analog Voltage
View Details
Force Gauge - PCE-CS 300 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 661 lbs (300 kg)
Force Measured Tension
Device Gauge / Indicator
View Details