FUTEK Advanced Sensor Technology, Inc. LLB215 Subminiature Threaded Load Button w/ Bottom Cable Exit FSH02622

Description
LLB215 , 10 lb , Subminiature Threaded Load Button w/ Bottom Cable Exit , Standard , Material - 17-4 PH S.S. , #2-56-Thread , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 10 ft Long
Description
LLB215 , 10 lb , Subminiature Threaded Load Button w/ Bottom Cable Exit , Standard , Material - 17-4 PH S.S. , #2-56-Thread , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 10 ft Long

Suppliers

Company
Product
Description
Supplier Links
LLB215 Subminiature Threaded Load Button w/ Bottom Cable Exit - FSH02622 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LLB215 Subminiature Threaded Load Button w/ Bottom Cable Exit
FSH02622
LLB215 Subminiature Threaded Load Button w/ Bottom Cable Exit FSH02622
LLB215 , 10 lb , Subminiature Threaded Load Button w/ Bottom Cable Exit , Standard , Material - 17-4 PH S.S. , #2-56-Thread , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 10 ft Long

LLB215 , 10 lb , Subminiature Threaded Load Button w/ Bottom Cable Exit , Standard , Material - 17-4 PH S.S. , #2-56-Thread , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 10 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH02622
Product Name LLB215 Subminiature Threaded Load Button w/ Bottom Cable Exit
Force Rating 10 lbs (4.54 kg)
Accuracy -0.50 to 0.50 ±% Full Scale
Output Analog Voltage
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-12-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 2698 lbs (0.0 to 1223 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Diaphragm load cell/P8WT-001 - 1-P8WT/500B-001 - Hottinger Brüel & Kjær A/S
Specs
Accuracy 0.30 ±% Full Scale
Output Passive strain gauge [mV/V]
Device Sensor Element / Chip; Sensor / Transducer
View Details
Heavy Duty Shear Beam Load Cell - SBL Series - Transducer Techniques, LLC
Specs
Force Rating 500 to 20000 lbs (227 to 9070 kg)
Shear Type Shear Beam
Output Analog Voltage
View Details
Force Gauge - PCE-DDM 10WI - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 22480 lbs (10195 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details