FUTEK Advanced Sensor Technology, Inc. LCF451 Fatigue Rated Low Profile Universal Pancake Load Cell FSH02244

Description
LCF451 , 5000 lb , Fatigue Rated Low Profile Universal Pancake Load Cell , STANDARD , Material - 17-4 PH S.S. , M16x2-Thread , Fatigue Rated , 6 Pin Bendix Receptacle, PT02A-10-6P
Description
LCF451 , 5000 lb , Fatigue Rated Low Profile Universal Pancake Load Cell , STANDARD , Material - 17-4 PH S.S. , M16x2-Thread , Fatigue Rated , 6 Pin Bendix Receptacle, PT02A-10-6P

Suppliers

Company
Product
Description
Supplier Links
LCF451 Fatigue Rated Low Profile Universal Pancake Load Cell - FSH02244 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LCF451 Fatigue Rated Low Profile Universal Pancake Load Cell
FSH02244
LCF451 Fatigue Rated Low Profile Universal Pancake Load Cell FSH02244
LCF451 , 5000 lb , Fatigue Rated Low Profile Universal Pancake Load Cell , STANDARD , Material - 17-4 PH S.S. , M16x2-Thread , Fatigue Rated , 6 Pin Bendix Receptacle, PT02A-10-6P

LCF451 , 5000 lb , Fatigue Rated Low Profile Universal Pancake Load Cell , STANDARD , Material - 17-4 PH S.S. , M16x2-Thread , Fatigue Rated , 6 Pin Bendix Receptacle, PT02A-10-6P

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH02244
Product Name LCF451 Fatigue Rated Low Profile Universal Pancake Load Cell
Force Rating 5000 lbs (2268 kg)
Accuracy -0.10 to 0.10 ±% Full Scale
Package Pancake
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-4-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 899 lbs (0.0 to 408 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Single point load cell PW22C3/6kg - 1-PW22C3/6KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 13.23 lbs (6 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details
Low Profile Compression only Load Button Load Cell with Mounting Holes - LBC Series - Transducer Techniques, LLC
Specs
Force Rating 100 to 50000 lbs (45.35 to 22676 kg)
Force Measured Compression
Package Pancake
View Details
Force Gauge - PCE-DDM 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 22480 lbs (10195 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details