FUTEK Advanced Sensor Technology, Inc. LSM300 Parallelogram Load Cell QSH01193

Description
LSM300 , 100 lb , Parallelogram Load Cell w/ Special Mounting Provisions , Output must be between 1.5 - 2.5 mV/V , Material - 2024-T4 , #10-32-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Teflon Cable , 6 in Long
Description
LSM300 , 100 lb , Parallelogram Load Cell w/ Special Mounting Provisions , Output must be between 1.5 - 2.5 mV/V , Material - 2024-T4 , #10-32-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Teflon Cable , 6 in Long

Suppliers

Company
Product
Description
Supplier Links
LSM300 Parallelogram Load Cell - QSH01193 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LSM300 Parallelogram Load Cell
QSH01193
LSM300 Parallelogram Load Cell QSH01193
LSM300 , 100 lb , Parallelogram Load Cell w/ Special Mounting Provisions , Output must be between 1.5 - 2.5 mV/V , Material - 2024-T4 , #10-32-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Teflon Cable , 6 in Long

LSM300 , 100 lb , Parallelogram Load Cell w/ Special Mounting Provisions , Output must be between 1.5 - 2.5 mV/V , Material - 2024-T4 , #10-32-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Teflon Cable , 6 in Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number QSH01193
Product Name LSM300 Parallelogram Load Cell
Force Rating 100 lbs (45.35 kg)
Accuracy -0.02 to 0.02 ±% Full Scale
Output Analog Voltage
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

AC/R PRESSURE SENSOR, BRASS, 0 - 2CP5-71-46 - Heilind Electronics, Inc.
Specs
Device Sensor Element / Chip
View Details
Single Point Load Cell PW15PHC3/20KG - 1-PW15PHC3/20KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 44.1 lbs (20 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details
Force Gauge - PCE-DDM 20WI - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 44960 lbs (20390 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
Basic ergonomics testing kit w/force gauge, 200 lbF / 1000 N - EKE-200-1 - Transcat, Inc.
Specs
Force Rating 200 lbs (90.7 kg)
Accuracy 0.20 ±% Full Scale
Device Gauge / Indicator
View Details